Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Display Type LED
Configuration 7 Segment
Interface Serial
Digits or Characters 2 Digits
Current - Supply 7 mA
Voltage - Supply 4.75V ~ 13.2V
Temperature Range - Operating -25°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-DIP
Base Product Number M5482
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 20
Win Source Part Number 1320330-M5482B7
Ultra Librarian 3D Model Ultra Librarian M5482B7 CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the M5482B7, a highly integrated and efficient electronic component designed for a wide range of applications. This product stands out in the market due to its robust performance, versatility, and the quality assurance that comes with the STMicroelectronics brand.

Key Features

  • High Integration: The M5482B7 combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: Designed with power conservation in mind, this product is ideal for battery-operated devices, contributing to longer battery life and reduced environmental impact.
  • Durability: Built to withstand harsh conditions, the M5482B7 operates reliably over a wide temperature range and is resistant to mechanical stress, ensuring longevity in the field.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the M5482B7 offers improved performance metrics, such as faster switching speeds, lower leakage currents, and higher precision.

Applications

The versatility of the M5482B7 allows it to be used across various industries and applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

The M5482B7 boasts a comprehensive set of technical specifications that cater to demanding requirements:

  • Input voltage range tailored for flexibility in circuit design
  • Low quiescent current to minimize standby power consumption
  • High output current capability for driving larger loads
  • Protection features such as over-temperature and over-current protection to ensure safe operation

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The M5482B7 is backed by rigorous testing and validation, ensuring it meets the highest industry standards. Customers can also benefit from STMicroelectronics' comprehensive technical support, which includes detailed datasheets, application notes, and a responsive customer service team.

You May Also Be Interested in

Texas Instruments
SN74LS247 BCD-TO-SEVEN-SEGMENT D
Need more? Email Us
ECAD model for SN74LS247NE4
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
Need more? Email Us
ECAD model for MAX130ACPL+
Maxim Integrated
IC DRVR DSPL LED 40-DIP
Need more? Email Us
ECAD model for MAX6953EPL+
Maxim Integrated
IC DRVR VFD TUBE SRL 44PLCC
Need more? Email Us
ECAD model for MAX6922AQH+D
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Need more? Email Us
ECAD model for CD4056BPW
Maxim Integrated
IC DRVR 7/14/16 SEGMENT 40TQFN
Need more? Email Us
ECAD model for MAX6954ATL+
ON Semiconductor
LCD DRIVER, 1/4 AND 1/3 DUTY, GE
Need more? Email Us
ECAD model for LC75839PW-H
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16DIP
Need more? Email Us
ECAD model for CD74HCT4511E
Rohm Semiconductor
IC LCD DVR MULTIFUNCTION 100TQFP
Need more? Email Us
ECAD model for BU97530KVT-E2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention