Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name SM30T30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-12185-2, 497-12185-1, -497-12185-1, -497-12185-2, 497-12185-6, -497-12185-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895439-SM30T30AY
Ultra Librarian 3D Model Ultra Librarian SM30T30AY CAD Model

Description

The SM30T30AY is a robust Transil™ transient voltage suppressor (TVS) diode designed by STMicroelectronics to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. This high-performance TVS diode is specifically engineered to safeguard automotive electronics and other applications with demanding voltage transient protection requirements.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 30V, making it suitable for a range of applications that require this level of protection.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 3000W (10/1000μs), ensuring reliable protection against high energy transients.
  • Low Clamping Voltage: With its low clamping voltage, the SM30T30AY provides efficient protection by clamping the overvoltage to a safe level without compromising the integrity of the protected circuit.
  • High Surge Capability: Designed to handle high surge currents without degradation, this TVS diode is ideal for environments where surge exposure is a significant concern.
  • Automotive Qualification: The device is AEC-Q101 qualified, indicating its suitability for automotive applications where reliability and performance are critical.

Applications

The SM30T30AY is versatile and can be used in a variety of applications, including:

  • Automotive electronics protection
  • Power supply protection
  • Industrial systems
  • Computer and consumer electronics
  • Telecommunication systems

Package and Installation

This device is available in an SMB (DO-214AA) package, which is designed for surface-mount installation. The package is optimized for easy PCB layout and is compatible with standard pick-and-place equipment, facilitating efficient assembly processes. The SM30T30AY's compact form factor makes it an excellent choice for designs where space is at a premium.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable components. The SM30T30AY is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of its intended applications. Customers can depend on this TVS diode to provide consistent protection and performance over its service life.

You May Also Be Interested in

Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2561 $51.0732
29+ $3.4922 $101.2738
45+ $3.3831 $152.2395
62+ $3.2739 $202.9818
79+ $3.1648 $250.0192
106+ $2.8374 $300.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,730 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention