EN
  • EN
  • DE

ST485B

Part No ST485B
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low power RS-485/RS-422 transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260313-ST485B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST485B CAD Model

Description

ST485B Low Power RS-485/RS-422 Transceiver

The ST485B from STMicroelectronics is a robust, low power transceiver for RS-485 and RS-422 communication. It's designed to provide bidirectional data communications on multipoint bus transmission lines. The ST485B is optimized for balanced data transmission and complies with both RS-485 and RS-422 standards.

Equipped with a quiescent current of just 300 µA (typical) and a 1.5V typical driver output voltage, this device is engineered for energy efficiency, making it an ideal choice for industrial, commercial, and telecommunication systems that require low power consumption without compromising on performance.

The ST485B operates over a wide temperature range from -40°C to +85°C, ensuring reliability and functionality under various environmental conditions. Its wide common-mode range of -7V to +12V provides excellent noise immunity, particularly important in harsh industrial environments where electrical noise can be a significant issue.

This transceiver is capable of transmitting data rates up to 5 Mbps and features a controlled driver output slew rate, which reduces electromagnetic interference (EMI) and reflections, resulting in better signal integrity on the bus. The receiver input has a fail-safe feature that guarantees a known output state if the input is open circuit.

The ST485B also includes thermal shutdown protection and current limiting for driver overload protection, which enhances the safety and longevity of the device. Its half-duplex operation allows for two-way communication with a single pair of wires, adding to its versatility in complex network topologies.

For ease of use, the ST485B comes in a variety of packages, including SO-8 and DIP-8, to accommodate different assembly and soldering processes. With its combination of low power, high reliability, and advanced protection features, the ST485B transceiver from STMicroelectronics is a top choice for engineers and designers looking to implement robust data communication in their systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Linear Technology
Lowest to $9.1303

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess