EN
  • EN
  • DE

ST7FLITE25M6TR

Part No ST7FLITE25M6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC / MCU 8-bit ST7 CISC 8KB Flash 2.5V/3.3V/5V 20-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Reel package
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 2.4 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 795564-ST7FLITE25M6TR
Popularity Medium
Supply and Demand Status Balance
Family Name ST7FLITE25
Country of Origin Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ST7FLITE25M6TR CAD Model

Description

ST7FLITE25M6TR Microcontroller by STMicroelectronics

The ST7FLITE25M6TR is a versatile and high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This MCU is part of the ST7 family, which is designed for a wide range of applications that require a balance between cost and performance. With its robust feature set and compact design, the ST7FLITE25M6TR is particularly well-suited for use in automotive, industrial control systems, and consumer electronics.

Key Features:

  • Core: The ST7FLITE25M6TR is built around an 8-bit CPU core, offering a maximum clock speed of 8 MHz, which provides a solid foundation for applications that require reliable and efficient control operations.
  • Memory: It comes equipped with 2.5K bytes of Flash program memory, which is highly reliable and guarantees data retention for a minimum of 20 years with no loss of data. Additionally, there is 128 bytes of true data EEPROM, which supports a high number of write/erase cycles and rapid access times.
  • I/O Ports: The MCU features 20 I/O pins, which are highly flexible and can be programmed to support various peripheral functions, ensuring a high level of integration and customization for specific application needs.
  • Timers: It includes an 8-bit timer with a prescaler, as well as a watchdog timer, which help in managing time-critical operations and ensuring system reliability.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise measurement of analog signals, making the ST7FLITE25M6TR ideal for sensor interfacing and data acquisition tasks.
  • Operating Voltage: The device operates within a supply voltage range of 3.0 V to 5.5 V, allowing for flexibility in power supply design and compatibility with both 3.3V and 5V systems.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for harsh environments.
  • Packaging: The MCU comes in a compact 20-pin SOIC package, which is ideal for space-constrained applications.

Applications:

The ST7FLITE25M6TR microcontroller is an excellent choice for a myriad of applications, including but not limited to automotive systems, smart sensors, home appliances, personal electronics, and low-power remote controls. Its robust design and comprehensive feature set make it a go-to solution for developers looking to create sophisticated and reliable products in a cost-effective manner.

With its combination of performance, integration, and flexibility, the ST7FLITE25M6TR continues to be a popular choice among engineers and product designers who demand quality and reliability from their microcontroller components.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2869 $58.1559
27+ $4.3381 $117.1287
42+ $4.2025 $176.5050
57+ $4.0669 $231.8133
74+ $3.9314 $290.9236
99+ $3.5246 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess