Products specifications Report Issue?

Current - Output / Channel 3A
Outputs and Type 1 Non-Isolated Output
Features Dimmable
Voltage - Input 5.5V ~ 48V
Contents Board(s)
Utilized IC / Part LED5000
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569291-STEVAL-ILL065V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL065V1 CAD Model

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS61185
Need more? Email Us
ECAD model for TPS61185EVM-335
STMicroelectronics
EVAL BOARD FOR L7981D STP16CPC26
Need more? Email Us
ECAD model for STEVAL-ILL062V1
Texas Instruments
EVAL BOARD FOR LM3423
Need more? Email Us
ECAD model for LM3423BS2LYEV/NOPB
Lumissil Microsystems
EVAL BOARD FOR IS31FL3746A
Need more? Email Us
ECAD model for IS31FL3746A-QFLS4-EB
OSRAM Opto Semiconductors Inc.
EVAL BOARD FOR AS3665
Need more? Email Us
ECAD model for AS3665-DUAL-DB
STMicroelectronics
EVAL BOARD FOR LED2001
Need more? Email Us
ECAD model for STEVAL-ILL054V2
ON Semiconductor
EVAL BOARD FOR NCS29001
Need more? Email Us
ECAD model for NCS29001DGEVB
Texas Instruments
EVAL BOARD FOR LM2796
Need more? Email Us
ECAD model for LM2796TLEV
Analog Devices Inc.
EVAL BOARD FOR LT3799
Need more? Email Us
ECAD model for DC1595A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention