EN
  • EN
  • DE

STEVAL-MKI005V1

Part No STEVAL-MKI005V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 6g
Interface SPI, USB
Sensitivity 340 or 1024LSb/g
Voltage - Supply 5V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LIS3LV02DL
Other Names 497-6226
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283669-STEVAL-MKI005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI005V1 CAD Model

Description

STEVAL-MKI005V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI005V1 evaluation board is a comprehensive platform designed by STMicroelectronics to provide users with a seamless experience in testing and prototyping with their state-of-the-art Motion MEMS (Micro-Electro-Mechanical Systems) and Environmental Sensors. This versatile board is an essential tool for engineers and developers working on motion detection, environmental sensing, and IoT (Internet of Things) applications.

At the heart of the STEVAL-MKI005V1 lies a suite of high-performance sensors that include accelerometers, gyroscopes, magnetometers, and environmental sensors for measuring parameters like temperature, humidity, and pressure. These sensors are integrated into the board to enable a wide range of use cases from basic motion tracking to advanced navigation and weather monitoring systems.

The evaluation board is designed with user-friendliness in mind, featuring plug-and-play capabilities that allow for easy connection with STMicroelectronics' development kits and software tools. This ensures a smooth and efficient development process, from initial concept through to final product testing.

The STEVAL-MKI005V1 also boasts compatibility with the Unico GUI (Graphical User Interface) software which allows for easy customization and real-time data visualization. This powerful combination of hardware and software makes it an ideal choice for rapid prototyping and accelerates the development of innovative applications in fields such as wearable technology, gaming, virtual reality, and drone navigation.

Moreover, the board's compact form factor and low power consumption are critical for battery-powered devices, making it a go-to solution for portable and remote sensing applications. It also includes extensive documentation and support, ensuring that users can make the most out of its capabilities and features.

In summary, the STEVAL-MKI005V1 from STMicroelectronics is a versatile and powerful evaluation tool that offers a comprehensive solution for testing and developing applications with MEMS and environmental sensors. It stands as an invaluable asset for professionals aiming to create cutting-edge technology in an ever-evolving market.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess