The STPS10LCD100CFP-PBF is a state-of-the-art Schottky rectifier designed by STMicroelectronics, a leader in the semiconductor industry. This component is specifically engineered to meet the high efficiency and reliability requirements of modern electronic applications. Its low forward voltage drop and high surge current capability make it an ideal choice for high-frequency power supplies, converters, and free-wheeling diodes in a variety of markets including industrial, computing, automotive, consumer, and telecom.
Key Features
- High Junction Temperature: Capable of operating at a junction temperature of up to 150°C, the STPS10LCD100CFP-PBF ensures reliability and performance stability even under extreme conditions.
- Low Forward Voltage Drop: The device's low forward voltage drop (VF) reduces power loss and improves efficiency, which is critical for energy-sensitive applications.
- High Surge Current Capability: Its robust construction allows for a high surge current capability, providing a buffer against electrical transients and enhancing the longevity of the application.
- Power Pack Package: Encased in a TO-220FP package, the STPS10LCD100CFP-PBF offers a compact footprint while allowing for adequate heat dissipation.
- Insulated Package: The TO-220FP package is insulated with a molding compound, ensuring electrical isolation and simplifying compliance with safety standards.
- Avalanche Rated: With its avalanche rated design, this Schottky rectifier is capable of handling brief over-voltage events without sustaining damage.
Applications
The versatility of the STPS10LCD100CFP-PBF allows it to be used across a wide range of applications. It is particularly well-suited for:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Battery charging systems
- Reverse battery protection circuits
- Automotive applications requiring high reliability
With its combination of high performance, reliability, and versatility, the STPS10LCD100CFP-PBF from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.