EN
  • EN
  • DE

STPS20L15D

Part No STPS20L15D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 15V 20A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 410mV @ 19A
Speed Fast Recovery =< 500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 6mA @ 15V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Device Package TO-220AC
Operating Temperature - Junction 125°C (Max)
Catalog Schottky Diode
Win Source Part Number 053964-STPS20L15D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS20L15D CAD Model

Description

The STPS20L15D is a robust power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to provide high-efficiency power conversion in a wide range of electronic applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

The STPS20L15D features a dual center tap configuration and is housed in a TO-220AB package, known for its reliability and thermal performance. With a maximum average forward current of 20A and a low forward voltage drop, this rectifier offers excellent power density, making it suitable for high-frequency operations.

Key Features:

  • Voltage Ratings: The device boasts a repetitive peak reverse voltage (VRRM) of 150V, catering to a broad spectrum of power requirements.
  • High Current Capability: With an average forward current (IF(AV)) of 20A, the STPS20L15D can handle significant power loads, suitable for demanding applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • High Junction Temperature: The maximum operating junction temperature (TJ) of 175°C enables the device to perform reliably in high-temperature environments.
  • Superior Switching Behavior: The Schottky barrier technology ensures fast switching capabilities, which is essential for high-frequency applications.
  • Robust Package: Encased in a TO-220AB package, the STPS20L15D offers a solid mechanical and thermal integrity.

Applications:

  • Switch-mode Power Supplies (SMPS)
  • Power Conversion Systems
  • Free-Wheeling Diodes in Motor Control Circuits
  • Reverse Battery Protection
  • Automotive Electrical Systems

Overall, the STPS20L15D from STMicroelectronics is an exceptional choice for engineers and designers looking for a dependable and efficient power rectifier. Its combination of high current capacity, low power loss, and fast switching makes it an indispensable component in modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8883 $62.1810
160+ $0.7290 $116.6400
250+ $0.7062 $176.5500
340+ $0.6835 $232.3900
440+ $0.6606 $290.6640
590+ $0.5923 $349.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess