EN
  • EN
  • DE

STR911FM44X6

Part No STR911FM44X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 80LQFP  /  ARM9® series Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR9
Package Cut Tape (CT),Tray
Product Status Obsolete
Core Processor ARM9®
Core Size 16/32-Bit
Speed 96MHz
Connectivity CANbus, I²C, Microwire, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 40
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.65V ~ 2V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Base Product Number STR911
Other Names 497-5061-2,STR911FM44X6T,497-5061-2,497-5061-1,497-5061
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261997-STR911FM44X6
Ultra Librarian 3D Model Ultra Librarian STR911FM44X6 CAD Model

Description

The STR911FM44X6 is a robust ARM9-based microcontroller from STMicroelectronics, designed to offer a balanced combination of performance, power efficiency, and peripheral integration for a wide range of embedded applications. This powerful MCU is part of the STR9 family and is particularly well-suited for industrial control, medical equipment, security systems, and complex embedded systems that require high-speed processing and a variety of communication interfaces.

Key Features

  • Core: ARM966E-S core capable of running up to 96 MHz, providing a solid foundation for applications that require deterministic response times and high computational throughput.
  • Memory: Equipped with 256 KB of on-chip Flash memory and 64 KB of RAM, enabling efficient execution of code and data storage for complex tasks.
  • Connectivity: Features a range of communication interfaces including USB 2.0 Full Speed, CAN, UART, SPI, I2C, and an Ethernet MAC for versatile connectivity options.
  • Timers and Counters: Multiple general-purpose timers, PWM outputs, and watchdog timers to support a wide range of timing and control operations.
  • Analog Features: Comes with a 10-bit ADC with up to 16 channels, providing accurate analog signal measurement and conversion capabilities.
  • Security: Embedded with a unique hardware identifier and supports an external memory protection unit to enhance security and protect intellectual property.
  • Power Management: Offers several power-saving modes, including Idle and Power-down modes, to optimize power consumption for energy-sensitive applications.
  • Development Support: Backed by STMicroelectronics' extensive development ecosystem, including software libraries, development boards, and debugging tools, to accelerate the product development process.

Applications

The STR911FM44X6 microcontroller is designed to meet the demands of a broad spectrum of applications. Its rich feature set and high-speed processing capabilities make it an ideal choice for:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Security and surveillance systems
  • Networking and communication devices
  • Complex embedded systems requiring intensive processing

With its combination of performance, connectivity, and security, the STR911FM44X6 from STMicroelectronics represents a versatile and reliable choice for designers looking to create sophisticated embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess