EN
  • EN
  • DE

TS951IYLT

Part No TS951IYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 35nA
Voltage - Input Offset 6mV
Operating Supply Current 950μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1114551-TS951IYLT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS951IYLT CAD Model

Description

The TS951IYLT is a high-performance operational amplifier from STMicroelectronics, designed to offer a perfect blend of power efficiency and accuracy for a wide range of applications. This op-amp is part of the TS951 series, known for its low-power consumption and rail-to-rail input/output capabilities, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • Rail-to-Rail Input/Output: The TS951IYLT can operate with input and output signals very close to the supply rails, enhancing the dynamic range in low-voltage applications.
  • Low Power Consumption: With a low supply current of just 29 µA (typical), this op-amp is optimized for energy-saving designs, prolonging battery life in portable devices.
  • Supply Voltage Range: The device is capable of operating across a wide supply voltage range from 2.7V to 10V, providing flexibility in various circuit configurations.
  • High Output Current: Despite its low power consumption, the TS951IYLT can deliver a high output current, making it suitable for driving loads directly.
  • Stable Gain Bandwidth Product: The op-amp features a stable gain bandwidth product of 1.3 MHz, ensuring reliable performance across its operating range.

Applications

The TS951IYLT is versatile and can be used in a multitude of electronic circuits. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Signal conditioning
  • Active filtering
  • Medical instrumentation
  • Audio applications
  • Analog to digital converter (ADC) drivers

Package and Quality

The TS951IYLT comes in a compact 5-pin SOT23-5 package, ideal for space-constrained applications. STMicroelectronics ensures high manufacturing standards, offering reliability and performance. The device is RoHS compliant and meets international quality standards, making it suitable for a wide market range.

With its excellent power-to-performance ratio, the TS951IYLT from STMicroelectronics stands out as a top choice for engineers and designers looking to enhance their electronic designs with a reliable and efficient operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6143 $52.2860
41+ $2.4457 $100.2737
64+ $2.3614 $151.1296
92+ $2.1927 $201.7284
119+ $2.1084 $250.8996
149+ $2.0240 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess