Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff 5.25V
Voltage - Breakdown (Minimum) 6V
Voltage - Clamping (Maximum) at Ipp 17V
Current - Peak Pulse (10/1000μs) 5A (8/20μs)
Power Line Protection Yes
Applications Automotive, Ethernet
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number USBLC6-2
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1278354-USBLC6-2SC6Y
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name USBLC6-2SC6Y
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian USBLC6-2SC6Y CAD Model

Description

STMicroelectronics USBLC6-2SC6Y - ESD Protection Device

The USBLC6-2SC6Y from STMicroelectronics is a highly efficient, integrated ESD protection device, designed to safeguard high-speed data lines from electrostatic discharge damages. This robust component is specifically tailored for Universal Serial Bus (USB) applications, providing a shield for both USB data lines and power lines in a single package. The compact footprint of the device makes it an ideal choice for space-constrained applications, without compromising on the level of protection offered.

Constructed with STMicroelectronics' advanced low-capacitance TVS (Transient Voltage Suppressor) diode technology, the USBLC6-2SC6Y ensures minimal signal distortion, preserving signal integrity and ensuring the reliable operation of high-speed interfaces. This feature is particularly crucial for maintaining the performance of USB 2.0 data lines, which this device is designed to protect.

The USBLC6-2SC6Y is capable of withstanding numerous ESD strikes, meeting the IEC 61000-4-2 standard (Level 4), which specifies an ESD immunity of up to 15kV (air discharge) and 8kV (contact discharge). This high level of protection ensures that sensitive electronic components remain safeguarded against common ESD events, thus extending the longevity of the end product.

The device's low line capacitance also ensures compatibility with high-speed data protocols, making it not only suitable for USB 2.0 applications but also for other high-speed interfaces that require robust ESD protection. Its bidirectional design provides symmetrical ESD protection, ensuring that both positive and negative ESD strikes are equally mitigated.

Offered in a SOT23-6L package, the USBLC6-2SC6Y is designed for ease of integration into existing PCB layouts. Its small form factor and lead-free construction also make it an environmentally friendly choice, adhering to international regulations such as RoHS and REACH.

In summary, the USBLC6-2SC6Y from STMicroelectronics is a versatile and reliable solution for protecting sensitive electronics from ESD damage. Its low capacitance, high ESD immunity, and compact design make it an excellent choice for designers looking to enhance the durability and reliability of their USB-enabled devices.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1397 $50.2920
875+ $0.1147 $100.3625
1,355+ $0.1111 $150.5405
1,865+ $0.1075 $200.4875
2,410+ $0.1039 $250.3990
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 62,500 pieces
MOQ: 360 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention