EN
  • EN
  • DE

VN808CM-32-E

Part No VN808CM-32-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 8-IN 8-OUT to 1.7A 36-Pin PowerSO Tube / Octal channel high side driver | IC DRIVER OCT HISIDE 1A POWERS36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 10.5V ~ 45V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 160mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package PowerSO-36 Exposed Bottom Pad
Supplier Device Package PowerSO-36
Family Part Number VN808
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 716976-VN808CM-32-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VN808CM-32
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VN808CM-32-E CAD Model

Description

STMicroelectronics VN808CM-32-E High-Side Driver

The VN808CM-32-E from STMicroelectronics is a cutting-edge high-side driver that is designed to address the need for efficient and reliable control of inductive, resistive, or capacitive loads. This robust component is particularly suited for automotive applications and other systems requiring high reliability and performance.

Featuring an octal channel configuration, the VN808CM-32-E can manage up to eight separate outputs, making it a versatile solution for various applications. Each channel is capable of delivering up to 0.7A of continuous current, with a maximum operating voltage range from 5.5V to 36V. This wide voltage range ensures compatibility with a broad spectrum of automotive and industrial voltage requirements.

The device is integrated with an array of protective features to enhance its reliability and longevity. It includes over-temperature protection, under-voltage shutdown, and load current limitation, which safeguard the IC and the load from potential damage due to abnormal operating conditions. Additionally, the VN808CM-32-E is equipped with an open-load detection feature in off-state and feedback for thermal shutdown, which provides essential diagnostic information for system monitoring and maintenance.

One of the standout features of the VN808CM-32-E is its SPI interface, which allows for direct control via a microcontroller, enabling precise management of the load states, diagnostic feedback, and configuration settings. This digital interface simplifies the integration of the driver into complex electronic systems and supports the development of smart control strategies.

The VN808CM-32-E is housed in a PowerSSO-36 package, which is known for its compact footprint and excellent thermal performance. The package is designed to optimize PCB space and ensure efficient heat dissipation, contributing to the overall reliability and performance of the high-side driver.

In summary, the VN808CM-32-E from STMicroelectronics is a sophisticated and highly integrated high-side driver that delivers reliable performance, comprehensive protection features, and digital control capabilities, making it an ideal choice for automotive and industrial applications demanding high-quality and efficient load management.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7670 $50.3010
8+ $13.7576 $110.0608
12+ $13.3276 $159.9312
16+ $12.8977 $206.3632
21+ $12.4678 $261.8238
27+ $11.1780 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess