Linear Technology Corporation, a member of Analog Devices, Inc., introduced the 25A step-down μModule® (power module) LTM4645, which can be used in multiple independent devices (N). The current is divided equally between at least one LTM4645 for backup (+1) to ensure power availability when a device in the N+1 configuration detects a fault and must be disconnected. For example, a 75A, 1V load such as an ASIC requires 3 LTM4645s to provide a total of 75A (= 3 x 25A) current. To provide system resiliency, an additional LTM4645 was added as a 3+1 form backup, resulting in four LTM4645s sharing the current to provide 75A in the event of an LTM4645 failure. Applications that can benefit from the N+1 redundancy features of the LTM4645 include data centers, aerospace, banking transactions, and cloud systems, where improving system security and integrity is a top priority.
The LTM4645 operates from a 4.7V to 15V input supply and the output voltage can be adjusted from 0.6V to 1.8V. Synchronous buck operation provides 25A (at 1V) output from 12VIN with 86% efficiency, resulting in 3.5W power dissipation and 41°C temperature rise (no airflow, no heatsink). The device is available in a 9mm x 15mm x 3.51mm BGA package and includes an inductor, MOSFET, and DC/DC regulator IC. A differential far-end sampling amplifier was used to compensate for the voltage drop caused by the PCB trace resistance. The electrical parameters were tested over the temperature range of –40°C to 125°C and the total DC accuracy of the output voltage was guaranteed to be ±1.2%. Propagation delay (from the time the faulty device was turned off) is less than 200ns.
The LTM4645 operates from the –40°C to 125°C temperature range. Up to 6 devices can share 150A load current. With a 12V input to 1V output and a 25A load, the power consumption is only 3.5W. For 12V input, 1V output conversion, full power is provided at up to 75°C (0LFM without heat sink) and load current is derated to 20A at 85°C.
Relevant LTM46 series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Linear Technology |
400 |
RoHS |
IC REG BUCK ADJ 4A QD SYNC 77BGA
|
$4.580 |
|
|
Linear Technology |
100 |
RoHS |
IC REG BUCK ADJ 4A QD SYNC 77BGA
|
$33.750 |
|
|
Linear Technology |
5 |
RoHS |
DC/DC CONVERTER 0.6-3.3V 33W
|
RFQ |
|
|
Linear Technology |
32 |
RoHS |
DC/DC CONVERT 0.6-6V 10A
|
$106.760 |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details