Linear Technology Corporation, a member of Analog Devices, Inc., announces the LTM4651, a non-isolated negative-output μModule® (micromodule) regulator that operates from a positive input supply voltage. Generates -26.5V to -0.5V output. The LTM4651 operates from an input voltage range of 3.6V to 58V and is available in a 15mm x 9mm x 5.01mm BGA package. It is a compact solution that provides -5VOUT, -12VOUT, -15VOUT, and - from an industry-standard 5VIN, 12VIN, or 24VIN power supply. 24VOUT. The LTM4651 is designed to meet the EN55022 Class B EMC standard requirements for information technology equipment. The combination of a wide voltage range and low EMI operation makes this device ideal for applications that operate in harsh environments such as test and measurement, industrial, factory automation, process control, medical equipment, imaging, and communications.
The LTM4651 includes a DC/DC negative output regulator, inductor, MOSFET, and compensation circuitry.
The LTM4651's output current capability is up to 4A or 24W output power. For greater output power, multiple LTM4651 devices can be operated in parallel.
The LTM4651's operating temperature range is -40°C to 125°C.
Photo Caption: Negative Output μModule Regulator Operates Over a Wide 3.6V to 58V Input Voltage Range
Performance Summary: LTM4651
Wide input voltage range: 3.6V to 58V
24W output from 12VIN to -24VOUT, PLOSS = 5W, TA = 60°C, tRISE = 60°C, 200LFM
Output voltage range: -26.5V ≤ VOUT-≤ -0.5V
Safe Operating Area: VIN + |VOUT -| ≤ 58V
Total DC output voltage error is ±1.67% with voltage, load and temperature (-40°C to 125°C)
Relevant LTM46 series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Linear Technology |
30 |
RoHS |
IC REG BUCK ADJ 4A QD SYNC 77BGA
|
$33.750 |
|
|
Linear Technology |
30 |
RoHS |
IC SWIT REG BUCK 4A ADJ 144LGA
|
$35.570 |
|
|
Linear Technology |
5213 |
RoHS |
DC/DC CONVERTER 0.6-5.5V 4A 22W
|
$10.680 |
|
|
Linear Technology |
866 |
RoHS |
DC/DC CNVRTR 2X0.6-2.5V 144LGA
|
RFQ |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details