EN
  • EN
  • DE

ADI Introduces Industry's First Intrinsically Safe Certified Digital Isolation Product

Friday, September 21, 2018

ADI introduces the industry's only certified intrinsically safe (IS) digital isolator based on the IEC 60079-11:2011 standard. These 4-channel ADuM144x series digital isolators feature iCoupler® technology and are ideal for electrical equipment designs used in hazardous areas.

Analog Devices' IS-IS-certified digital isolators reduce the required printed circuit board space compared to traditional optocouplers, simplifying design and reducing the need for multiple diodes and resistors The number of components reduces design complexity. These IS-IS digital isolators offer higher data rates, operate more efficiently, and reduce installation costs compared to other protection methods. In addition, these innovative digital isolators feature ultra-low power consumption that limits the amount of power required to isolate in hazardous areas. ADI's ADuM144x quad digital isolation devices are available in a small 16-pin QSOP (2.5kV) package and a 20-lead SSOP (3.75kV) package.

Mark Muldowney, Senior Principal Systems Engineer at Honeywell SmartLine, said: "ADI understands the working environment of our products and continues to absorb expertise outside of integrated circuit design, such as the intrinsic safety and electrical isolation required for safe operation of electrical equipment in hazardous areas. "ADI's intrinsically safe certified iCoupler® digital isolators provide a safe, cost-effective, stable, and easy to install IS-IS protection method. ”

Utilizing ADI's ADuM144x low-power 4-channel digital isolators based on proven iCoupler® technology, designers can eliminate isolation, cost, size, power, performance and reliability limitations of optocouplers. These magnetically isolated products have shipped more than 1.8 billion isolation channels, combining high-speed complementary metal oxide semiconductors (CMOS) with monolithic air core transformers for safety, reliability, and ease of use. The ADuM144x digital isolator has a supply voltage as low as 2.25 V, making it ideal for applications such as industrial field instruments.

Relevant ADuM14 series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

ADUM1411BRWZ-RL

Analog Devices Inc.

23866

RoHS

DGTL ISO 3.75KV GEN PURP 16SOIC

$2.512

ADUM1402BRWZ-RL

Analog Devices Inc.

78592

RoHS

$1.675

Analog Devices Inc.

25606

RoHS

DGTL ISO 2.5KV GEN PURP 16SOIC

$2.366

Analog Devices Inc.

11592

RoHS

DGTL ISO 2.5KV GEN PURP 16SOIC

$2.305

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess