EN
  • EN
  • DE

ADI introduces the new high-speed analog-to-digital converter series AD9208

Wednesday, August 15, 2018

ADI recently introduced the AD9208, a new family of high-speed analog-to-digital converters (A/D converters). Designed for gigahertz bandwidth applications, this ADC is designed to meet the higher spectral efficiency requirements of 4G/5G multi-band wireless communication base stations. The device also meets the goal of reducing run time in multi-standard production instruments and provides greater detection range and sensitivity for defense electronics applications. Based on 28nm CMOS technology, the AD9208 achieves industry-leading bandwidth and dynamic range, covering the most signal bands. It also features the low noise spectral density required for diversity RF receive and I/Q demodulation systems, while consuming only half the power of other solutions. The AD9208 and the entire new product portfolio will be presented at the International Microwave Technology Symposium.

Optimized for large bandwidth inputs, high sample rates, excellent linearity, and low package power consumption, the dual-channel, 14-bit AD9208 features industry-standard interfaces for designers to choose processor platforms flexibly and use ADI's wideband RF data acquisition technology Perform signal processing. The new analog-to-digital converter's sampling speeds of up to 3.0 GSPS make it easy to implement a direct RF signal processing architecture and also provide high-speed oversampling. This simplifies front-end filtering, which reduces receiver design complexity and total system cost. The AD9208 provides direct RF sampling of wideband signals above 6 GHz for greater flexibility, eliminating the need for mixers and simplifying system design with internal clock dividers and optional RF clock outputs. The AD9172, a 28-nm digital-to-analog converter (D/A converter) introduced at the same time, is the corresponding RFDAC.


AD9208 Features

• Ultra-wide full-power analog input bandwidth supporting up to 9GHz IF signal sampling (-3dB points)

• Up to 96 tap programmable finite impulse response (FIR) filter modules,

Can be configured for channel equalization and or quadrature error correction

• Four integrated broadband decimation filters and 48-bit NCO modules to support multiple

Band receiver

• Phase coherent fast NCO switching can be enabled via GPIO pins

• JESD204B (Subclass 1) encoded serial digital output: Supports channel rates up to 16

Gbps/channel

• On-chip temperature diodes for improved system thermal management.

Relevant AD92 series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

AD9269BCPZ-80

Analog Devices Inc.

1

RoHS

IC ADC 16BIT SER 2CH 64LFCSP

RFQ

AD9288BSTZ-80

Analog Devices Inc.

1156

RoHS

$8.373

Analog Devices Inc.

1900

RoHS

IC ADC 8BIT DUAL 40MSPS 48-LQFP

$3.245

Analog Devices Inc.

2012

RoHS

IC ADC 14BIT 65MSPS 48-LQFP

$20.931

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess