EN
  • EN
  • DE

CeraLink ceramic capacitors with higher rated voltage

Sunday, April 22, 2018

TDK Group's CeraLinkTM series capacitors have two new Thin-Wide (LP) products with a rated voltage of 900 VDC. Both models are SMT capacitors, capacitance is 0.25μF, and supports different connection types, of which B58031I9254M062 type with L-shaped terminals, size is 10.84x7.85x4mm; and B58031U9254M062 type

It is J-shaped and measures just 7.14 x 7.85 x 4 mm.

The availability of new capacitors has further improved the LP series portfolio, which previously only included 500VDC (1 μF) and 700VDC (0.5 μF) models. All LP models have a compact design, continuous operating temperatures up to 150°C, and can be directly embedded in IGBT modules as snubber capacitors.

CeraLinkTM capacitors use PLZT (lead zirconate titanate) ceramic materials, which have ultra-low parasitic coefficients in addition to these characteristics. For example, these devices have a minimum equivalent series resistance (ESR) value of 12mΩ and an equivalent series inductance (ESL) value of only 2.5nH. In view of this, these capacitors are very suitable for converter topology based on fast switching semiconductors such as GaN or SiC. Compared to traditional capacitor technology, this capacitor has very low voltage overshoot and transient oscillations. In addition, the new LP series capacitors also have a high steady-state ripple current of up to 11.4 ARMS.

We can also provide CeraLinkTM capacitor models with higher capacitance values ​​with soldered pin contacts. This model is designed for a rated voltage of 500V or 700VDC. Capacitance values ​​are 20μF (500V DC) or 10μF (700V DC). The equivalent series inductance (ESL) value is usually about 3.5nH.

main application

• Fast switching converter

Main features and advantages

• New 900VDC model based on the original 500VDC and 700VDC rated voltage

• Low parasitic effects

 

Relevant TDK Ceramic Capacitors series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

CKG57NX7R2J474MT009W

TDK Corporation

1000

RoHS

CAP CER 0.47UF 630V X7R SMD

RFQ

CKG57NX7R2A475MT009W

TDK Corporation

1000

RoHS

RFQ

TDK Corporation

608

RoHS

CAP CER 22UF 50V X5R SMD

RFQ

TDK Corporation

132

RoHS

CAP CER 10UF 25V X7R 1210

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess