EN
  • EN
  • DE

Coil integrated negative voltage output voltage "micro DC/DC" conversion, XCL301 series

Friday, April 27, 2018

Stable negative power supply circuit optimized for input voltage variations, supporting negative voltage output -3.3V

Terex Semiconductor Co., Ltd. has developed a coil-integrated "micro DC/DC" converter supporting the negative voltage output and the XCL301 series.

The XCL301 series will be the first product to support negative voltage output in Terex's coil-integrated micro DC/DC converter series.

By adding two ceramic capacitors and a Schottky diode to an external device, an inverting output DC/DC circuit can be formed. Therefore, it contributes to saving space for the substrate area and shortening the development period. In addition, with the built-in coil, the board design becomes easy, and unnecessary radiation noise and operational failure of the circuit can be minimized. The package size is a compact CL-2025-02 (2.5 x 2.0, h = 1.0mm).

The operating voltage range is 2.7V to 5.5V and the output voltage is fixed at -3.3V (±2.0%). The control mode is PFM/fixed off-time PWM automatic switching control. By switching the work from fixed off-time PWM control to PFM control at light load, the entire load area from light load to heavy load is achieved with high efficiency, which is most suitable for High-efficiency devices with light loads and devices that worry about battery life.

The products developed this time are included in the product lineup, so that they can be used to select products for further use. In the future, Terry will also try to expand the "micro DC/DC" XCL series products that meet the market demand.

More Torex XCL series products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

XCL206C333AR-G

Torex Semiconductor Ltd

3425

RoHS

Inductor Built-in Step-Down micro DC/DC Converters

RFQ

XCL206B193AR-G

Torex Semiconductor Ltd

241940

RoHS

RFQ

Torex Semiconductor Ltd

1763

RoHS

Inductor Built-in Step-Down micro DC/DC Converters

RFQ

Torex Semiconductor Ltd

3000

RoHS

Inductor Built-in Step-Down micro DC/DC Converters

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess