EN
  • EN
  • DE

Cypress's new Bluetooth WICED Evaluation Board enables IoT application performance to lead the industry

Wednesday, March 14, 2018

Cypress Semiconductor's EZ-BTTM WICED dual-mode module evaluation board and EZ-BLETM WICED module evaluation board. Both evaluation boards are used to evaluate the Cypress Bluetooth® Embedded Device Wireless Internet Connectivity (WICED) module to assist engineers in the development of IoT applications in the medical, industrial and consumer electronics markets. Fully certified and fully developed Programmable Bluetooth Smart and Bluetooth Smart Ready devices.

The Cypress Bluetooth WICED Evaluation Board utilizes the easy-to-use WICED module to save the time and cost of RF (RF) hardware development, certification, and approval processes, facilitating the rapid deployment of IoT interconnect products. In addition to being used as an independent evaluation kit, the EV kit can also be used with the Arduino compatible expansion board for additional feature expansion.

The EZ-BT WICED dual-mode module evaluation board allows designers to evaluate and develop Bluetooth 5.0 applications based on the CYBT-34026-01 EZ-BT WICED module. This module is equipped with 512 KB flash memory, 352 KB SRAM, a 16-bit Delta-Sigma analog-to-digital converter (ADC), and four PWMs, with a maximum of +9 dBm for Bluetooth smart applications and +12 dBm for Bluetooth Smart Ready Applied) transmission power.

The EZ-BLE WICED Module Evaluation Board allows designers to evaluate and develop Bluetooth 4.1 and Bluetooth low energy applications based on the CYBLE-013025-00 WICED module. The CYBLE-0130xx-00 series WICED modules are cost-optimized and suitable for applications requiring a simple Bluetooth connection. The CYBLE-013025-00 module is equipped with 128 KB flash memory, 60 KB SRAM, a 16-bit Delta-Sigma ADC and four PWMs with a maximum transmission power of +4 dBm.

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess