Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 5 V ~ 30 V
Dual Voltage Supply ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 3pF, 14pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 772645-DG409CJ+
Popularity Medium
Supply and Demand Status Limited
Family Name DG409
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG409CJ+ CAD Model

Description

The DG409CJ+ is a high-performance, dual 4-channel analog multiplexer designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision device is an ideal choice for applications requiring the routing of multiple analog signals to a single output.

Key Features

  • Low On-Resistance: The DG409CJ+ features on-resistance of typically 100 ohms, ensuring minimal signal attenuation and distortion when switching between channels.
  • Low Charge Injection: The device exhibits low charge injection, which minimizes the impact on signal integrity, making it suitable for precision applications.
  • Single-Supply Operation: It operates with a single power supply ranging from +5V to +34V, or a dual ±5V to ±20V supply, providing flexibility in various system designs.
  • Low Power Consumption: With its low power attributes, the DG409CJ+ is optimized for power-sensitive applications.
  • TTL/CMOS Compatible: The logic inputs are compatible with TTL and CMOS levels, allowing for easy integration with digital systems.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, thus preventing shorting and signal overlap.

Applications

The DG409CJ+ is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Audio Signal Routing
  • Instrumentation
  • Process Control Systems
  • Communication Systems

Reliability and Quality

Maxim Integrated ensures that the DG409CJ+ meets stringent quality standards, providing a reliable solution for critical applications. The device is available in a 16-pin DIP (Dual In-line Package), making it easy to integrate into various circuit designs.

Ordering Information

To incorporate the DG409CJ+ into your next project, you can order it directly from Maxim Integrated or through authorized distributors. The part number DG409CJ+ designates the commercial temperature range version, ensuring compatibility with a wide range of operating environments.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT X 4 4.5OHM 16UQFN / 4 Circuit IC Switch 2:1 4.5Ohm 16-UQFN (2.6x1.8)
Lowest to $0.7310
ECAD model for TMUX1574RSVR
Texas Instruments
IC SWITCH SP4T X 2 170OHM 16SOIC / 2 Circuit IC Switch 4:1 170Ohm 16-SOIC
Lowest to $3.3769
ECAD model for MUX509IDR
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.7256
ECAD model for TMUX7212RUMR
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.2632
ECAD model for ADG221KRZ
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
ECAD model for CD74HC4351E
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
ECAD model for MAX4526CSA
Toshiba Semiconductor and Storage
8 24Ω 2V~5.5V TSSOP16B Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.7547
ECAD model for 74VHC4051AFT(BJ)
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
ON Semiconductor
NLAS1053 - 2:1 MUX/DEMUX ANALOG / Circuit IC Switch
Need more? Email Us
ECAD model for NLVAS1053USG
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
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
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
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7549 $63.0196
8+ $12.9271 $103.4168
12+ $12.5231 $150.2772
17+ $12.1191 $206.0247
22+ $11.7152 $257.7344
29+ $10.5033 $304.5957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,600 pieces
MOQ: 4 pcs