EN
  • EN
  • DE

Dialog Introduces Latest Compact PMIC for Efficient Power Efficiency in Digital Cameras

Monday, August 20, 2018

Dialog Semiconductor, Inc. (Deutsche Stock Exchange: DLG), a highly integrated power management, charging, AC/DC power conversion and Bluetooth low energy (BLE) technology provider, today announced the launch of a digital SLR (DSLR) camera The DA6102 is a complete power solution for highly integrated power management ICs (PMICs) with mirrorless cameras and multi-cell Li-ion battery applications. The DA6102's conversion efficiency exceeds competing solutions, saving more battery power, enabling 2S Li-Ion applications to run longer and reducing heat in a confined and limited space inside such consumer electronics devices.

The DA6102 includes two buck converters, a buck-boost converter, a high current buck controller, and two always-on low dropout linear regulators (LDOs). FETs with very low on-resistance (RDSon) help buck and buck-boost converters achieve industry-leading efficiencies of up to 94%. High integration and efficiency, combined with switching frequencies up to 3 MHz, achieves the smallest PCB board size, the smallest number of external components and the thinnest thickness, enabling up to 50% space savings compared to competing solutions. The I2C interface provides flexible and simple configuration of output voltage, switching frequency, power sequencing, and fault protection. In addition, most features can be configured in one-time programmable (OTP) mode for easy output voltage and startup sequence settings.

Paul Wheeler, vice president of ASSP Mobile Systems at Dialog Semiconductor, said: "The DA6102 has been adopted by many major OEMs in the industry and will be in volume production later in 2017, which is a good example of the competitive advantage of this device. We are actively We are applying the leading PMIC technology we used to smartphones (our market share in this market is over 20%) to new markets and launch more standard power products."

The Dialog SmartCanvasTM GUI simplifies the evaluation of the DA6102 by engineers, speeding up product development. The device is available now in a WLCSP package and measures only 2.97 x 3.375 mm.

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess