EN
  • EN
  • DE

Digital Power System Manager Supports Conversion Efficiency Monitoring

Tuesday, June 12, 2018

Analog Devices, Inc. (ADI) announced the introduction of the Power by LinearTM LTC2972, a dual-channel power system manager that monitors the current, power, and power consumption of intermediate bus inputs to point-of-load (POL) converters. Monitoring board power and energy usage is the first step in managing, optimizing, and reducing power consumption. It is designed to reduce server rack and data center cooling and utility costs. The LTC2972 adds software-based, comprehensive monitoring and control to power systems on FPGAs, ASICs, and DSP circuit boards, accelerating time to market, improving system reliability, and optimizing board power consumption.

The device uses a best-in-class 16-bit analog-to-digital converter (ADC) with 0.25% total unadjusted error (TUE) to fine-tune, margin, and monitor the output voltage of the power supply to increase board yield and long-term performance. The power output current is measured with a sense resistor, inductor DCR, or the IMON output of the power supply. Power sequencing, monitoring, and EEPROM fault logging are built-in. Fault triggering The EEPROM black box recording function, while simplifying fault analysis, also provides in-depth information for future system improvements. Each channel has a programmable power good, or general purpose input/output (GPIO) pin. The LTC2972 is connected to other power system managers to coordinate the sequencing and fault management of more than two rails. The device provides PMBus-compatible commands for flexible setup of the power system and data readback. The configuration is done in the LTpowerPlay® development environment and supports all Power by Linear Power System Management (PSM) devices. Once it is set up, it no longer requires software coding and can run autonomously.

The LTC2972 is specified over the commercial temperature range of 0°C to 70°C and the industrial temperature range of −40°C to 105°C and is available in a 44-pin 6mm x 7mm QFN package.

Relevant LTC29 series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

LTC2970CUFD#PBF

Linear Technology

2191

RoHS

IC PWR SUPPLY CTRLR/MONITR 24QFN

RFQ

LTC2977CUP#PBF

Linear Technology

90

RoHS

RFQ

Linear Technology

3038

RoHS

IC PWR SUPP CTRLR MONITOR 64QFN

RFQ

Linear Technology

3038

RoHS

IC PWR SUPP CTRLR MONITOR 64QFN

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess