The AP22811 and AP22804/AP22814 power switches from Diodes feature ultra-low on-resistance to reduce power consumption; they are optimized for Universal Serial Bus (USB) and other hot-swap applications. Supporting 2.0A, 2.5A, and 3.0A load currents, these devices protect USB ports from overcurrent, short-circuit, and overtemperature conditions and prevent system damage due to reverse current or voltage. Typical applications include laptops, laptops and tablets, solid state drives, set-top boxes and similar media devices, as well as a variety of other consumer electronics devices.
The typical RDS(ON) of 50mΩ ensures that the AP22811/22804/22814 load switch withstands minimal voltage drop and power loss while also providing fast response to fault conditions. These devices offer a built-in soft-start with 0.6s rise time and an integrated output discharge function to control the full discharge of the output voltage capacitor. The fail-safe feature is implemented with fully automatic recovery and open-drain fault report flag output (FLG), eliminating the need for external components and with a 6ms blanking time to prevent false overcurrent reporting.
The AP228xx device option allows for active-high or active-low enable inputs; all devices are available in SOT-25 and MSOP-8 packages for ease of use. The AP22804 and AP22814 devices are also available in a DFN2020-6 package to help reduce board space.
Relevant AP228 series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Diodes Incorporated |
21000 |
RoHS |
IC LOAD SWITCH 100US SOT-26
|
$0.153 |
|
|
Diodes Incorporated |
6670 |
RoHS |
IC LOAD SWITCH SGL P-CH 6-DFN
|
RFQ |
|
|
Diodes Incorporated |
24060 |
RoHS |
IC LOAD SWITCH CONTROLLED SOT26
|
RFQ |
|
|
Diodes Incorporated |
6000 |
RoHS |
IC PWR SW USB U-DFN2018-6
|
RFQ |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details