Diodes' DGD0506 and DGD0507 high-frequency gate driver ICs are specifically designed to drive two external N-channel MOSFETs in a half-bridge configuration. The 50V rating is suitable for a variety of motor drive needs, especially brushless DC (BLDC) motors, which are increasingly used in battery-powered applications such as drones, fans, electronic cigarettes, and including electric drills. Wireless power tools such as vacuum cleaners and agitators.
The DGD0506 and DGD0507 drivers feature a logic-level input (from 2.5V) that can be directly controlled by a 3.3V MCU with output steps up to VCC (8V to 14V), ensuring complete enhancement of the MOSFET and reduced conduction losses. With 1.8A source current and 2.5A 汲 current, these drivers minimize switching time for MOSFETs with very low on-resistance RDS(ON), including Diodes' DMT4002LPS, for overall system efficiency.
The DGD0506 and DGD0507 gate drivers are integrated with bootstrap diodes to reduce the number of components used and are available in a small 3mm x 3mm DFN3030 package, making them ideal for space and weight-constrained applications. The DGD0506 half-bridge requires only a single input to minimize the number of MCU GPIO pins and can be set to 70ns to 420ns for blind periods, providing design flexibility. For shorter blinds, the DGD0507 features independent high-side and low-side inputs for higher switching frequencies with a maximum propagation delay of 35ns and can be matched in 5ns. In addition, its anti-transconductance logic ensures that the high-side and low-side outputs are not turned on at the same time, thereby protecting the MOSFET. The undervoltage lockout (UVLO) circuit also protects the MOSFET from power interruptions.
The DGD0506 and DGD0507 are available in the DFN3030 package and offer pin-compatible alternatives for the industry-used types. Both devices are very competitively priced.
More Diodes Integrated Circuits(ICs) products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Diodes Incorporated
|
1000 |
RoHS |
IC REG CTRLR BOOST 8SOIC
|
$0.392 |
|
|
Diodes Incorporated c |
6000 |
RoHS |
MOSFET P-CH 30V 12A 8-SOIC
|
RFQ |
|
|
Analog Devices Inc. |
1000 |
RoHS |
IC USB SWITCH 2.45A CURRENT 8SOP
|
RFQ |
|
|
Analog Devices Inc. |
1 |
RoHS |
MOSFET 2N/2P-CH 40V 8-SOIC
|
RFQ |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details