EN
  • EN
  • DE

EMC components: toroidal core common-mode inductors rated up to 800 V DC

Monday, July 30, 2018

TDK Corporation introduces a new series of EPCOS toroidal core common mode inductors - B82724J8*N040 series. The new range is RoHS compliant and operates continuously at rated voltages up to 800 V DC or 250 V AC and is specially developed for DC link filtering in frequency converters. Compared with the traditional models, the new series of chokes also have excellent thermal performance, that is, the chokes have large inductance values, and can work under high current conditions even in high temperature environments.

The new series offers inductance values ​​from 0.5 mH to 47 mH and current ratings from 1.6 A to 10 A, depending on the inductor. It is rated for an ambient temperature of + 70 ° C without derating. For additional attenuation of symmetrical interference, the stray inductance of the power line choke is approximately 0.5% of the nominal value. All models in this series are 18.5 mm x 31.3 mm x 33.2 mm, which is the same as the standard B82724J* series, which means that the new series of inductors can be directly extended to existing packages.

The new toroidal core common mode inductor is made of flame retardant plastic in accordance with UL 94 V-0 and is certified according to IEC 60335-1, Chapter 30 (Glow Wire and Ball Pressure Test). In addition, the windings are fully potted and suitable for use in highly polluted environments. Typical applications for new inductors include inverters and power supplies.

main application

Frequency converter and power supply

Main features and benefits

Rated voltage up to 800 V DC for DC link filtering
Large inductance value and large rated current for high temperature environment

More EPCOS (TDK) products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

B82799S513N1

EPCOS (TDK)

1

RoHS

CMC 51UH 200MA 2LN SMD AEC-Q200

$1.850

B82422H1152K

EPCOS (TDK)

1

RoHS

RFQ

EPCOS (TDK)

4000

RoHS

VARISTOR 180V 400A 3225

$0.461

EPCOS (TDK)

14000

RoHS

ICL 8 OHM 20% 3.5A 9.5MM

$0.105

Author:Brittany Antonia (The author of article owns the copyright.)

 

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess