EN
  • EN
  • DE

Diodes' three-phase half-bridge gate driver simplifies BLDC and PMSM motor drive

Thursday, November 16, 2017

Diodes Corporation introduced the DGD2136, a fully integrated three-phase gate driver IC chip designed to drive N-channel MOSFETs or IGBTs in a half-bridge configuration. Floating-point high-side drivers and bootstrapping allow the DGD2136 to switch up to 600V; standard logic-level inputs down to 2.4V provide a simple control interface. This gate driver is designed for BLDC and PMSM motor drive applications commonly found in home appliances, electric and garden tools, air conditioners, sewing machines and industrial motors.

The increased use of BLDC and PMSM motors reflects the industry policy of improving the efficiency of electric motors and achieving zero maintenance goals with a low total cost of ownership. To meet this requirement, the DGD2136 is optimized for 3-phase applications to drive three half-bridges comprised of N-channel MOSFETs or IGBTs. The high-voltage process allows the floating-point high-side driver to operate at up to 600V while the driver's output also uses a high-pulse current buffer to minimize the transconductance problem of the driver.

The device uses multiple protection mechanisms: sensing of overcurrent through an externa chip resistor to turn off all outputs; and matching propagation delay using internal delay time and breakdown logic that can be used when both inputs are high (fault condition) , Preventing both outputs from going high; the VCC under-voltage lockout turns off individual high-side outputs; the built-in immunity to high dv / dt instants on VS pins minimizes the risk of false triggers. DGD2136 also has fault signal output function, which can be used to monitor the driver stage, and can be used with RC input pin to provide adjustable reset time function.

The DGD2136 gate driver is available in the industry standard SO-28 package.

DGD2136

More Diodes gate driver products

Part Number  Mfg Code       Stock(pcs

 RoHS 

 Category

 Unit Price 

ZXGD3006E6TA

 Diodes

3500

RoHS

IC GATE DRVR IGBT/MOSFET SOT26

RFQ

ZXGD3105N8TC

 Diodes

672

RoHS

RFQ

ZXGD3104N8TC

 Diodes

552

RoHS

IC SYNCH MOSFET CNTLR 8SO

RFQ

ZXGD3103N8TC

 Diodes

12357

RoHS

IC SYNCH MOSFET CNTRLR 4A 8SO

$0.67

ZXGD3101T8TA

 Diodes

5190

RoHS

IC FLYBACK CONVERTER SM8

RFQ

ZXGD3101N8TC

 Diodes 9848 RoHS
IC SYNCH MOSFET CNTRLR 4A 8SO
 RFQ

ZXGD3004E6TA

 Diodes

8480

RoHS

 IC GATE DRVR IGBT/MOSFET SOT23-6 $0.5

ZXGD3003E6TA

 Diodes 3500 RoHS  IC GATE DRVR IGBT/MOSFET SOT23-6 $0.37

ZXGD3001E6TA

 Diodes 4570 RoHS  IC GATE DRVR IGBT/MOSFET SOT23-6 RFQ

ZXGD3002E6TA

 Diodes 2663 RoHS
IC GATE DRVR IGBT/MOSFET SOT23-6
RFQ

 Author:Brittany Antonia (The author of article owns the copyright.)   

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess