EN
  • EN
  • DE

High-frequency low-loss ferrite

Monday, April 16, 2018

TDK Group recently introduced a new type of EPCOS manganese-zinc (MnZn) based PC200 ferrite magnetic material with high frequency and low loss characteristics. The magnetic material is developed specifically for power supplies and frequency converters (with GaN-based fast switching power semiconductors) and has an optimized frequency range of 700kHz to 4MHz. When the switching frequency is from 1.8 MHz to 2 MHz and the operating temperature is 100°C, the maximum transmission power can be achieved. The maximum Curie temperature of the ferrite magnetic material is 250 °C.

PC200 ferrite magnetic material is especially suitable for magnetic ring or plate transformer. This new ferrite magnetic material can provide ER, EFD, ELP, EQ, I and RM cores. Its excellent performance provides a very good solution for designing power miniaturization in the future. At the same time, due to the low loss characteristics of the ferrite magnetic material, its efficiency is also greatly improved, which is why the use of PC200 can significantly save energy.

main application

• Power transformers and converters (with GaN-based fast switching power semiconductors)

Main features and benefits

• Low power consumption at frequencies from 700kHz to 4MHz; maximum power at 1.8 to 2MHz

 

Relevant TDK Ceramic Capacitors series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

CKG57NX7R2J474MT009W

TDK Corporation

1000

RoHS

CAP CER 0.47UF 630V X7R SMD

RFQ

CKG57NX7R2A475MT009W

TDK Corporation

1000

RoHS

RFQ

TDK Corporation

608

RoHS

CAP CER 22UF 50V X5R SMD

RFQ

TDK Corporation

132

RoHS

CAP CER 10UF 25V X7R 1210

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess