EN
  • EN
  • DE

High Power Density 3W SIP7 Package DC / DC Converter

Wednesday, October 25, 2017

RECOM's new RKZ3 DC / DC converter series is an upgraded version of the existing 2W SIP7 converter with the same size, providing 50% additional output power.

The RKZ3 series is a high isolated 3W DC / DC converter for use in demanding industrial applications to isolate power, isolate ground loops or separate multi-channel inputs. Compared to the current standard SIP7 isolated DC / DC converters, these applications can provide greater power. The input voltage is 5, 12 and 24VDC, the standard output voltage of 5 and 12VDC, the operating temperature range of -40 ° C to +90 ° C. The RKZ3 series is pin-compatible with the RK and RKZ series, standard 3kVDC or 4kVDC (/ H version), while providing continuous short circuit protection (/ P version). RKZ3 series of safety standards IEC / EN62368-1 certification, and provide three years of quality assurance. RECOM authorized global distributors can provide samples.

 

More RECOM Power electronic components

  Author :Brittany Antonia — WIN SOURCE ELECTRONICS

        (The author of article owns the copyright.)       

 

 

 

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess