EN
  • EN
  • DE

High power density single-tube IGBT with TO-247PLUS package

Monday, April 30, 2018

Infineon Technologies AG (FSE: IFX / OTCQX: IFNNY) has further expanded its lineup of 1200 V single-tube IGBT products and introduced a new product series with a maximum current of 75 A. The TO-247PLUS package also integrates full-rated anti-parallel diodes. The new TO-247PLUS 3-pin and 4-pin packages meet the growing demand for higher power density and higher efficiency.

Typical applications requiring high power density 1200V IGBTs include frequency converters, photovoltaic inverters, and uninterruptible power supplies (UPS). Other applications include battery charging and energy storage systems.

Compared to the conventional TO-247-3 package, the new TO-247PLUS package can achieve twice the rated current. Due to the removal of the mounting holes of the standard TO-247 package, the PLUS package has a larger lead frame area and therefore can accommodate larger IGBT chips. 75 A 1200 V IGBTs with unchanged pin sizes are available now. A larger lead frame allows the TO-247PLUS package to have a lower thermal resistance, which improves heat dissipation.

The 1200 V IGBTs in the TO-247PLUS 3- and 4-pin packages increase system power density. In addition, they can reduce the number of parallel power devices, improve system efficiency or improve system cooling.

More Infineon Technologies series products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

IRG4BC10SD-LPBF

Infineon Technologies

6000

RoHS

IGBT 600V 14A 38W TO262

RFQ

IRF3805LPBF

Infineon Technologies

13122

RoHS

RFQ

Infineon Technologies

6650

RoHS

MOSFET N-CH 75V 85A TO262

RFQ

Infineon Technologies

7164

RoHS

MOSFET N-CH 75V 75A TO220AB

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess