EN
  • EN
  • DE

High voltage contactor working current up to 500A extended product line

Sunday, July 1, 2018

TDK Group once again expanded its HVC series of high voltage contactor product portfolios and introduced two new cutting-edge products, the HVC300 and HVC500 with 300A and 500A operating current, respectively. The new contactor can break DC voltages up to 900V. In addition, TDK Group can also provide customized models with working voltage up to 1200 V DC according to customer requirements. The contactor's built-in gas fills the enclosed space and can quickly and safely extinguish the arc generated by breaking the DC load. The HVC high voltage contactor has an extremely fast switching speed and an extremely short arc duration, ensuring reliable operation over its entire service life. The new product follows the consistent compact design of the HVC series, and is the same size as the HVC 200 contactor with a working current of 200A, which is 89 mm x 44 mm x 93.5 mm (length x width x height) and can also provide an operating voltage of 12 V or 24 V Coil. In addition, some models in this series are also equipped with output options for detecting switch status.

The HVC series is especially suitable for battery management systems and DC charging stations in the field of electric vehicle applications. It is widely used in DC traction systems, photovoltaic systems, energy storage systems, and uninterruptible power supplies Applications.

main application

• Battery management system and DC charging station in the field of electric vehicles
• Photovoltaic and energy storage systems
• ups

Main features and benefits

• Working current up to 500A
• Sealed and fast arc extinguishing
• Switch status detection is optional

More TDK InvenSense products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

INMP421BCEZ-R7

TDK InvenSense

40000

RoHS

MIC MEMS DIGITAL PDM OMNI -26DB

RFQ

MPU-9150

TDK InvenSense

4500

RoHS

$31.705

TDK InvenSense

22000

RoHS

EVAL BOARD

RFQ

TDK InvenSense

28008

RoHS

IMU ACCEL/GYRO I2C/SPI 16LGA

$0.915

Author:Brittany Antonia (The author of article owns the copyright.)

 

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess