Small IEC 2012 package, insertion height only 0.5 mm
Reduced leakage flux
AEC-Q200 certified
TDK Corporation has developed MLD2012 series laminated inductors for automotive power circuits. This new series of components is based on a ferrite core and is housed in a compact IEC 2012 (EIA 0805) package that occupies an area of 2.0 mm x 1.25 mm with an insertion height of only 0.5 mm. This family of power inductors is AEC-Q200 certified, with an inductance of 0.47 μH to 47 μH and a rated current of 750 mA to 1200 mA. Thanks to its excellent electrical performance and a wide operating temperature range (-40 °C to +125 °C), this small component is suitable for automotive applications, in particular advanced driver assistance systems (ADAS) where, for example, they can Helps achieve smaller cameras. MLD2012 inductors are also suitable for in-vehicle infotainment systems (IVI) and in-vehicle information systems as well as various automotive engine electronic control units (ECUs) and modules. The MLD2012 product will begin mass production in March 2018.
main application
Advanced Driver Assistance System (ADAS)
In-vehicle infotainment system (IVI) and vehicle information system
Various Engine Electronic Control Units (ECUs) and Modules
Main features and advantages
Small IEC 2012 package, insertion height only 0.5 mm
Reduced leakage flux
Wide operating temperature range from -40 °C to +125 °C
AEC-Q200 certified
Relevant TDK Inductors series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
TDK Corporation |
88000 |
RoHS |
FIXED IND 10UH 300MA 680 MOHM
|
RFQ |
|
|
TDK Corporation |
4000 |
RoHS |
FERRITE BEAD 60 OHM 0805 1LN
|
RFQ |
|
|
TDK Corporation |
74000 |
RoHS |
FIXED IND 4.7UH 600MA 180 MOHM
|
RFQ |
|
|
TDK Corporation |
840000 |
RoHS |
FIXED IND 3.3UH 750MA 150 MOHM
|
RFQ |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details