EN
  • EN
  • DE

Intersil Introduces Industry's First 15A, 42V Analog Power Module

Friday, May 25, 2018

The device provides voltage, temperature and current protection to ensure safe operation under abnormal operating conditions. The ISL8215M also provides automatic restart when the fault is cleared to protect the load and system. It offers a 0.6V - 12V adjustable output voltage, a maximum power density of 60mA/mm2, and a package size of only 13mm x 19mm.

Philip Chesley, vice president of industrial simulation and power products division of Intersil Corporation, said: “The ISL8215M has unmatched power density and ultra-high efficiency performance. The module has a compact size, input voltage above 40V, 15A output current performance and rich Features that help customers easily achieve increasingly compact power designs."

Key Features and Specifications of the ISL8215M

0.6V - 12V adjustable output voltage, line, load and temperature accuracy of +/- 1.5%, 40ns on-time low duty cycle;

Up to 96.5% peak efficiency;

300kHz - 2MHz adjustable switching frequency, the default value is 300kHz;

Synchronization of external clock signal up to 1MHz;

Optional light load PSM/DEM efficiency mode helps extend battery life

Fault protection includes input undervoltage lockout, overtemperature, programmable overcurrent, output overvoltage, and output pre-bias startup to ensure safe operation.

Programmable soft-start reduces inrush current from the input supply

Dedicated enable pins and power good flags simplify system power rail sequencing with voltage tracking.

Relevant ISL82 series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

ISL8204MIRZ

Intersil Corporation

200

RoHS

IC BUCK SYNC ADJ 4A 15QFN

RFQ

ISL8225MIRZ

Intersil Corporation

1664

RoHS

RFQ

Intersil Corporation

19

RoHS

Complete Current Share 10A DC/DC Power Supply

$27.218

Intersil Corporation

43

RoHS

IC BUCK SYNC ADJ 10A 23-QFN

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess