Linear introduces the H-grade version of the LT8304/-1, a monolithic flyback regulator that guarantees operation with junction temperatures up to 150°C. By sampling the isolated output voltage directly from the main-side flyback waveform, these devices can be regulated without an optocoupler or a third winding. Operating over an input voltage range of 3V to 100V, the LT8304 integrates a 2A/150V DMOS power switch to deliver up to 24W of output power, making it ideal for a wide range of automotive, industrial, medical, and military applications. The new LT8304-1 version is customized for high output voltages up to 1kV.
Operating in boundary mode, these devices are a variable frequency current mode controlled switching scheme that typically produces output voltage stability better than ±5% over the entire voltage, load, and temperature range. The boundary mode allows the use of smaller transformers compared to an equivalent continuous conduction mode design. Several ready-to-use transformers are listed in the datasheet for use in a wide range of applications. These devices are highly integrated and operate in low-burst burst mode (Burst Mode®), thus providing an easy-to-use, low component count and high efficiency solution for isolated power supplies.
Other features include output short-circuit protection, 116μA no-load operating quiescent current, accurate enable and undervoltage lockout and hysteresis, internal soft-start and loop compensation, and output diode temperature compensation.
Relevant LT83 series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Linear Technology |
256 |
RoHS |
IC REG FLYBACK ISO ADJ TSOT23-5
|
RFQ |
|
|
Linear Technology |
6914 |
RoHS |
IC REG FLYBACK ISO ADJ TSOT23-5
|
RFQ |
|
|
Linear Technology |
10000 |
RoHS |
IC REG FLYBACK ISO ADJ TSOT23-5
|
RFQ |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details