EN
  • EN
  • DE

Littelfuse Introduces First Sealed Surface Mount Fuse Designed for Intrinsically Safe Protection

Thursday, July 26, 2018

   

Littelfuse, Inc., a global leader in circuit protection, today announced the first sealed surface mount fuse designed for intrinsic safety of equipment designed for use in or near hazardous and explosive environments. And passed the UL 913 standard certification. Under overcurrent and short-circuit conditions, the PICO® 304 Series Surface Mount Fuse body has a 1 mm thick seal that minimizes heat generation and prevents sparks or arc flashes inside the fuse assembly from contact with the environment. Potentially explosive gas or dust. Thanks to this type of package, there is no need to potting or coating printed circuit boards or components, saving production time and costs, thereby reducing the cost of the final product.

The PICO® 304 series is rated at 277V AC/DC and has a breaking capacity of up to 1500A, making it suitable for barrier circuits and other discrete intrinsically safe circuits and non-intrinsically safe circuits. The series' current ratings range from 50mA to 750mA and are ideal for limiting fault currents in circuits, helping to reduce the required power rating and the size of downstream components, wiring and board traces.

Typical applications for the PICO® 304 series include measuring or processing electrical and electronic equipment, motor controllers, communication handsets/two-way radios and related battery chargers, process control and automation equipment, sensors, lighting, and for oil, gas, mining Flow/gas meters for chemical, pharmaceutical, catering and other processing industries.

“The PICO® 304 Series fuses are the first surface mount fuses with a sealed body rated at least 250V,” said Tim Patel, global strategic marketing manager for Littelfuse. “This small fuse allows designers of intrinsically safe devices to save board space while still achieving intrinsic safety certification requirements without the need for expensive and time consuming sealing or coating processes.”

 

More Littelfuse Inc. Fuses products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

1812L035/30DR

Littelfuse Inc.

147000

RoHS

FUSE PTC RESET .35A 30V 1812

RFQ

0435005.KRHF

Littelfuse Inc.

20140

RoHS

RFQ

Littelfuse Inc.

78000

RoHS

FUSE BOARD MNT 7A 24VAC/VDC 1206

RFQ

Littelfuse Inc.

297000

RoHS

PTC RESETTABLE 33V 750MA 1812L

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess