EN
  • EN
  • DE

Littelfuse PLED Supports Replacement of Fluorescent Tubes with LED Strings or Tubes Without Reducing Ballast Drivers

Tuesday, April 24, 2018

Ultra-low hold current ensures compatibility with existing ballasts and LED lamps

Littelfuse has introduced the PLED family with ultra-low holding current (only 21mA), which enables ballast drivers widely used in fluorescent tube outputs to be compatible with modern LED strings or tubes for replacement. Therefore, there is no need to discard ballasts that can still work when replacing fluorescent tubes with LED strings or lamps.

PLED ultra low holding current series
The PLED ultralow holding current series also ensures that ballasts can activate LED strings or tubes; this is especially important for ballasts that need to detect high voltage outputs when lit.
Typical applications for ultra-low holding current PLEDs include the replacement of indoor and outdoor fluorescent tubes with LED tubes or strings.

Meng Wang, Littelfuse LED protector product marketing manager, said. "With this series of products, lower-cost LED drivers compatible with ballast output can be manufactured."

The ultra-low holding current series PLED has the following key advantages:

·  Ultra-low hold current allows these PLEDs to be used for LED light strings with different power ratings while avoiding flicker.
·  The small DO-214AA package allows for layout flexibility and is ideal for dense circuit board applications.
·  The lower threshold voltage (up to 2V) means lower switching losses.

More Littelfuse Inc. products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

NGD8201ANT4G

Littelfuse Inc.

1992

RoHS

IGBT 440V 20A 125W DPAK

RFQ

SP3051-04HTG

Littelfuse Inc.

12405

RoHS

RFQ

Littelfuse Inc.

13334

RoHS

TVS DIODE 15VWM 24.4VC SMA

RFQ

Littelfuse Inc.

100

RoHS

TVS DIODE 22VWM 35.5VC SOD123FL

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess