EN
  • EN
  • DE

Littelfuse's new 16A SCR switching thyristors are optimized for electric vehicle charging (EVOBC) applications

Monday, July 9, 2018

Excellent AC handling and surge stability for input rectifiers

The S8016xA series of SCR switching thyristors provide excellent AC processing and surge stability, enabling them to handle up to 16 ARMS of Class 1 charging at 120V, up to 16ARMS at 100°C and 240V, and up to 25ARMS at 80°C. Level 2 charging. The S8016xA family is the first SCR switching thyristor series capable of handling such high current levels. It is available in TO-220R and TO-263 packages, meets AEC-Q101 requirements, and supports the Production Part Approval Process (PPAP).

S8016xA Series SCR Thyristor

"The S8016xA series of SCR switching thyristors are available in a compact TO-220R and TO-263 package, which helps circuit designers minimize the size of their charging circuits," said Koichiro Yoshimoto, Business Development Manager, Littelfuse product line.

The S8016xA series of SCR switching thyristors have the following key advantages:

RMS on-current (IT(RMS)) of up to 25A makes it ideal for Class 1 and Class 2 AC charging applications.

The product has a peak non-repetitive blocking voltage (VDSM) of up to 1300V and a non-repetitive peak surge current (IPP) of 2400A, such as a suitable automotive grade metal oxide varistor (MOV) for AC overvoltage protection (eg Littelfuse) The AUMOV® series) can withstand 6kV surges.

It is AEC-Q101 compliant and supports PPAP (Production Part Approval Process), making it ideal for protecting Class 1 AC car chargers.

More Littelfuse products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

MAC12HCMG

Littelfuse Inc.

3100

RoHS

TRIAC 600V 12A TO220AB

RFQ

BTA08-800CW3G

Littelfuse Inc.

5570

RoHS

RFQ

Littelfuse Inc.

20000

RoHS

SCR SENSITIVE GATE 0.8A 400V

RFQ

Littelfuse Inc.

3530

RoHS

SIDAC 140-170V 1A TO92

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess