Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -10.8 V ~ 15.75 V
Voltage - Supply, Digital 5V, -10.8 V ~ 15.75 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785254-MAX121CWE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX121
Introduction Date October 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX121CWE+ CAD Model

Description

The MAX121CWE+ is a precision, high-performance 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide a perfect balance between speed and power consumption. This component is specifically engineered for applications where space is at a premium and reliability is paramount, making it an ideal choice for portable and industrial devices, data acquisition systems, and medical instruments.

Key Features:

  • High-Speed Operation: The MAX121CWE+ is capable of conversion rates up to 1.25Msps, allowing for real-time data processing in demanding applications.
  • Low Power Consumption: It operates with a single +5V supply, minimizing power requirements and making it suitable for battery-powered devices.
  • Integrated Sample-and-Hold: This feature ensures accurate sampling of analog signals, a critical aspect for precise data conversion.
  • Digital Error Correction: The built-in digital error correction circuitry eliminates the need for external calibration, simplifying design and enhancing long-term reliability.
  • Flexible Interface: The MAX121CWE+ offers a parallel interface, which is fully compatible with both 8-bit and 16-bit microprocessors, providing versatility in system design.

Applications:

  • Portable Instrumentation
  • Medical Devices
  • Data Acquisition Systems
  • Industrial Control Systems

The MAX121CWE+ comes in a compact 16-pin wide SO package, which is designed for surface mount technology, thereby saving precious board space. Its extended temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

With its high integration level, the MAX121CWE+ reduces the need for additional external components, leading to a simplified design process, reduced system cost, and accelerated time-to-market for your products. Maxim Integrated's commitment to quality and performance makes the MAX121CWE+ a dependable choice for precision data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $17.9284
ECAD model for AD7366BRUZ-500RL7
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ
Harris Corporation
14-BIT A/D CONVERTER
Need more? Email Us
ECAD model for 5962-9859101NXB
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
ECAD model for MAX11208BEUB+
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
ECAD model for ISL26329FVZ
Cirrus Logic Inc.
IC ADC 24BIT SIGMA-DELTA 24SSOP
Need more? Email Us
ECAD model for CS5528-ASZ
Maxim Integrated
IC ADC 10BIT SAR 28TQFN
Need more? Email Us
ECAD model for MAX11127ATI+T
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
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
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
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8211 $78.8211
2+ $64.6737 $129.3474
3+ $62.6527 $187.9581
4+ $60.6316 $242.5264
5+ $58.6106 $293.0530
7+ $52.5474 $367.8318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 390 pieces