Maxim Integrated's MAX30004 bio-potential analog front-end (AFE) is a single-channel bio-potential heart rate monitoring AFE solution for wearable medical applications. It can be used in heart rate chest straps and single-lead wireless heart rate patch products. Electrocardiogram (ECG) data is extracted and processed in the microcontroller.
The Maxim MAX30004 AFE provides a single biopotential channel to measure the R-R wave spacing of the heartbeat to determine heart rate. This bio-potential channel provides electrostatic discharge (ESD) protection, electromagnetic interference (EMI) filtering, and DC lead-off detection. The MAX30004 provides a wide range of calibration voltages for the built-in self-test function, and its soft power-up sequence ensures that there are no large transient signal injection electrodes.
The MAX30004's fully differential input structure provides high common-mode rejection ratio (CMRR) over 100 dB and high impedance over 500 MOhm, improving common-mode to differential-mode conversion capability. The 0.7 mA lead-on feature allows the AFE's microcontroller to remain in deep sleep mode while keeping the real-time clock off until a valid lead condition is detected. Configurable interrupts allow the microcontroller to wake up on every heartbeat, reducing overall system power consumption.
The MAX30004 has a DC bias range of up to ±650mV (1.8V typical) and can be used with a variety of electrodes. The device's ultra-low power consumption is only 85 mW at 1.1 V, so its battery life is longer than its competitors.
Relevant MAX300 series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Maxim Integrated |
2354 |
RoHS |
IC TRANSLATOR LEVEL 8CH 20TSSOP
|
RFQ |
|
|
Maxim Integrated |
32834 |
RoHS |
IC TRANSLATOR LEVEL 8CH 20TSSOP
|
$2.570 |
|
|
Maxim Integrated |
445 |
RoHS |
IC TRANSLATOR LEVEL 8CH 20UCSP
|
$9.440 |
|
|
Maxim Integrated |
2094 |
RoHS |
IC TRANSLATOR LEVEL 8CH 20-WLP
|
$1.850 |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details