EN
  • EN
  • DE

Melexis introduces new high-precision pressure sensors for demanding automotive applications

Wednesday, December 20, 2017

MLX90818

 

Highest accuracy, smallest size and best media compatibility make a significant contribution to improving the environment

Melexis, a global microelectronics engineering company, announced the release of MLX90818, a new high-precision pressure sensor designed for demanding media applications in the automotive industry.

The new MLX90818 is a factory calibrated absolute pressure transducer with a range of 1.0 to 5.5 bar and is ideal for common naturally aspirated, direct injection fuel and turbocharged engines. This highly integrated sensor provides an external NTC signal processing channel for temperature measurement in a small 4mm x 5mm DFN package. The MLX90818 is by far the smallest size device requiring only a small number of external components, allowing OEMs to easily develop small, rugged intake manifold pressure (MAP) sensors.

As the only available component solution that does not expose metals that can be corroded, this device offers the best possible harsh media compatibility, especially for high concentrations found in modern engines that are smaller and lighter Halogen environment. The MLX90818 has 18V overvoltage capability and operates over the -40 ° C to + 150 ° C temperature range and is suitable for all in-hood applications.

The device's pressure accuracy of ± 0.5% to ± 0.75% for market-leading lifetime at 150 ° C is ideal for high-precision MAP and EGR sensors, helping to significantly reduce NOx emissions and contribute to global warming. CO2 emissions.

The output of the MLX90818 is fully compliant with the J2716 Single-Ended Nibble Transmission (SENT) protocol, enabling quick and easy configuration configuration to suit different customer needs.

For the MLX90818, Melexis offers factory calibration; for small batch applications, customers can also use the proven software tools available directly from Melexis to configure the device through application pins.

Laurent Otte, product line manager for Melexis pressure sensors, commented on the new product: "The MLX90818 represents an important step in automotive pressure measurement, working with unprecedented precision in the most demanding environments, meaning the device Will make a significant contribution to more efficient and cleaner car development, thereby reducing pollution and protecting the environment. "

 

More MLX90 series products

Part Number  Mfg Code   Stock(pcs

 RoHS 

 Category

 Unit Price($) 

MLX90316KGO-BCG-000-RE

Melexis Technologies NV

1

RoHS

IC SENSOR INTERFACE ROT 16TSSOP

$4.500

MLX90217LUA-CAA-000-BU

Melexis Technologies NV

2004

RoHS

$1.290

Melexis Technologies NV

10457

RoHS

BGA SIP-4

$4.090

Melexis Microelectronic Systems

4000

RoHS

Micropower & Omnipolar Hall Switch

RFQ

MLX90316KDC-BDG

Melexis Microelectronic Systems

5820

RoHS

Rotary Position Sensor IC

RFQ

Learn More About:Melexis Microelectronic Systems

 Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess