EN
  • EN
  • DE

Microchip Introduces Three New TinyAV RMCU Series

Thursday, September 13, 2018

Microchip Technology Inc. has recently expanded its AVR® microcontroller (MCU) product line to introduce three new tinyAVR® MCU families. The advent of new ATtiny1617 family of MCUs has enabled the AVR family with core-independent peripherals (CIP) to grow, helping to increase system throughput and reduce overall power consumption. As a new generation of tinyAVR MCUs, the new devices further expand storage capacity, adding a new 16 KB flash option and compatibility with the recently released pins and codes of the ATtiny817 family of devices. In addition, all devices in the family are supported by Atmel START, an online tool designed for intuitive, graphical configuration of embedded software projects.

The new MCU family offers 16 KB of flash, 256 B EEPROM and 2 KB of RAM in 14-pin, 20-pin and 24-pin packages. These devices also include important features that are available in other tinyAVR MCUs, such as allowing the peripherals to communicate without the need for a central processing unit (CPU) and enabling designers to customize the MCU-configured event system controller for their specific application. The on-chip peripheral touch controller (PTC) simplifies the development of capacitive touch systems. Other integrated features include a 20 MHz internal oscillator, high-speed serial communication with USART, SPI and I2C, configurable custom logic, a 10-bit analog-to-digital converter (ADC) with internal reference, and 1.8 V to 5.5 V operating voltage and picoPower® technology that reduces sleep current to 100 nA.

Steve Drehobl, vice president of Microchip's 8-bit MCU product division, said: "The AVR® MCU product line is now expanding and innovating more than ever at any time in the past decade. In the future, Microchip will continue to focus on growing the AVR MCU family. ”

Relevant ATtiny series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

ATTINY45-15SZ

Microchip Technology

7018

RoHS

IC MCU 8BIT 4KB FLASH 8SOIC

$2.094

ATTINY4-TSHR

Microchip Technology

4490

RoHS

$0.524

Microchip Technology

1

RoHS

IC MCU 8BIT 8KB FLASH 32VQFN

RFQ

Microchip Technology

2940

RoHS

IC MCU 8BIT 2KB FLASH 20QFN

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess