EN
  • EN
  • DE

Microchip's Unique External CAN FD Controller Enables Flexible CAN Data Rate (CAN FD) in Existing and New Designs

Tuesday, May 22, 2018

The MCP2517FD allows users to easily switch to enhanced CAN FD and benefit from it

Microchip Technology Inc. announced today that it is providing the industry's first external CAN Flexible Data Rate (CAN FD) controller. With the MCP2517FD, designers can quickly upgrade from CAN 2.0 to CAN FD, benefiting from the CAN FD enhancement protocol.

CAN FD has many advantages over traditional CAN 2.0, including faster data rates and data byte message extensions. Since the application and conversion of CAN FD is still in its infancy, the number of available CAN FD MCUs is still limited. In addition, replacing a system MCU will significantly increase costs and increase development time and risk.

The MCP2517FD also allows designers to easily add more CAN FD channels, which can be used on the MCU.

Rich Simoncic, Vice President of Microchip's Analog, Power and Interface Products Division, said: "The transition from CAN 2.0 to CAN FD has already begun. Many automotive and non-automotive designs will benefit from the CAN FD enhancement protocol. However, designers are choosing their applications The MCP2517FD external CAN FD controller is a viable MCU alternative to help designers maximize the reuse of hardware and firmware to minimize the cost of redesign and Complexity."

Relevant MCP25 series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

MCP2515T-E/SO

Microchip Technology

4000

RoHS

IC CAN CONTROLLER W/SPI 18SOIC

RFQ

MCP2561T-E/SN

Microchip Technology

9900

RoHS

RFQ

Microchip Technology

11000

RoHS

IC CAN CONTROLLER W/SPI 18SOIC

$1.050

Microchip Technology

940

RoHS

IC CAN CONTROLLER W/SPI 20TSSOP

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess