EN
  • EN
  • DE

Multilayer Ceramic Chip Capacitors: Soft Terminal Stacked Ceramic Chip Capacitors with Low ESR

Thursday, April 26, 2018

Low ESR comparable to traditional multilayer ceramic chip capacitors

High mechanical strength to prevent substrate warping

High-voltage battery lines for automotive and industrial robot applications

TDK Corporation has developed the industry's first low-ESR soft-terminal laminated ceramic chip capacitors. This new CN series has terminal electrodes with a conductive resin layer, which can provide high mechanical strength and prevent substrate warpage. At the same time, the new laminated ceramic chip capacitors have a low ESR that is comparable to traditional products. CN series capacitors have 2.2 μF to 22 μF and rated voltages from 16 V to 100 V. Based on the X7R dielectric material, both the commercial grade grade and the automotive grade type of the new multilayer ceramic chip capacitors are available. The latter has passed AEC-Q200 certification, while the former will begin mass production and sales from April 2018.

Multi-layer ceramic chip capacitors with soft terminals are able to withstand the stress caused by warpage of the substrate and are an effective method to prevent short circuit in the battery circuit. The traditional design is to coat the electrodes with the resin, but this leads to higher ESR and losses. TDK applies a conductive resin layer only where the terminal electrodes come into contact with the PCB, resulting in a lower ESR. The new CN series has a low terminal electrode resistance, so these laminated ceramic chip capacitors are suitable for battery lines in automotive and industrial robotics applications, helping to improve system reliability. This type of capacitor can also be used in automotive ECUs, advanced driver assistance systems (ADAS) and autopilot systems. TDK offers a wide portfolio of laminated ceramic chip capacitors for a wide variety of applications. In the future, TDK will continue to pay special attention to the development of automotive-grade laminated ceramic chip capacitors with technological advantages.

More TDK Ceramic Capacitors products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

CGA3E2X7R2A223K080AA

TDK Corporation

1

RoHS

CAP CER 0.022UF 100V X7R 0603

RFQ

CGA5L2X7R2A104K160AA

TDK Corporation

2000

RoHS

RFQ

TDK Corporation

10000

RoHS

CAP CER 0.1UF 50V X7R 0402

RFQ

TDK Corporation

8000

RoHS

CAP CER 0.033UF 50V X7R 0603

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess