The OPA244PA, manufactured by Texas Instruments, is a precision operational amplifier (op-amp) that delivers high performance for a wide range of applications. Known for its low power consumption and stable operation, this op-amp is an ideal choice for designers who require a balance between efficiency and precision.
Key Features
- Low Quiescent Current: The OPA244PA is designed to operate with a low quiescent current, making it suitable for battery-powered devices and energy-efficient applications.
- Wide Supply Range: This op-amp can be powered by a supply voltage ranging from ±2.5V to ±18V, providing flexibility for various circuit designs.
- High Open-Loop Gain: With a high open-loop gain, the OPA244PA ensures accurate signal amplification, which is crucial for precision instrumentation.
- Low Offset Voltage: The device features a low input offset voltage, which minimizes error in signal processing and is essential for high-accuracy systems.
- Single or Dual Supply Operation: It can operate with a single or dual power supply, offering versatility in different circuit configurations.
- Unity-Gain Stability: The OPA244PA is stable in unity-gain configurations, making it reliable for feedback applications without the need for external compensation.
Applications
The OPA244PA's combination of features makes it suitable for a plethora of applications, including:
- Test and Measurement Equipment
- Data Acquisition Systems
- Electronic Scales
- Battery-Powered Instruments
- Medical Instrumentation
- Industrial Process Controls
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±2.5V to ±18V
Quiescent Current
150 µA
Input Offset Voltage
1 mV
Open-Loop Gain
120 dB
Package Type
DIP-8, SOIC-8
For detailed technical specifications and application guidance, refer to the official Texas Instruments OPA244PA datasheet.