EN
  • EN
  • DE

LMH6703MA/NOPB

Part No LMH6703MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.8GHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 4500 V/μs
-3db Bandwidth 1.8GHz
Current - Input Bias 7μA
Voltage - Input Offset 1.5mV
Operating Supply Current 11mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 8 V ~ 12 V, ±4 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779478-LMH6703MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH6703
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6703MA/NOPB CAD Model

Description

Product Overview: LMH6703MA/NOPB

The LMH6703MA/NOPB from Texas Instruments is a high-speed, low-power voltage feedback amplifier that is designed to deliver exceptional performance for a wide range of applications. This compact and efficient amplifier comes in an 8-pin SOIC package, making it suitable for space-constrained applications while offering a robust feature set.

Key Features:

  • High Bandwidth: With a bandwidth of 720 MHz at a gain of +2, the LMH6703MA/NOPB is capable of handling high-frequency signals with ease, making it ideal for video and communication systems.
  • Fast Slew Rate: The device boasts a slew rate of 4100 V/µs, ensuring rapid response times and sharp transitions for high-speed signals.
  • Low Distortion: The amplifier is designed with a low harmonic distortion, which makes it suitable for precision applications where signal integrity is paramount.
  • Power Efficiency: Operating with a supply voltage range from 4.5 V to 12.6 V, the LMH6703MA/NOPB provides efficient power usage while maintaining its high-performance characteristics.
  • Output Current: The device offers an output current of 100 mA, allowing it to drive a variety of loads.

Applications:

  • High-speed ADC/DAC buffers
  • Video and broadcast equipment
  • Communication systems
  • Active filters and amplifiers
  • Test and measurement equipment

Equipped with a disable feature that reduces the supply current to 0.1 mA, the LMH6703MA/NOPB can be effectively utilized in power-sensitive applications. This feature also allows for multiple devices to be paralleled to increase output current capability or placed in a standby mode to save power when not in use.

Whether it's for professional-grade video processing, high-speed data acquisition, or any other application requiring a high-performance operational amplifier, the LMH6703MA/NOPB from Texas Instruments stands out as a reliable and versatile choice.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7272 $51.9992
26+ $3.8788 $100.8488
40+ $3.7576 $150.3040
55+ $3.6364 $200.0020
72+ $3.5151 $253.0872
96+ $3.1515 $302.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,548 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess