Products specifications Report Issue?

Category CPU
Win Source Part Number 1436474-100-000000105
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000105 CAD Model

Description

The 100-000000105 is part of the AMD Tray's esteemed AMD Ryzen 5 Processors Tray lineup, optimized for high-efficiency portable computing. This particular model, the Ryzen 5 4600U, is engineered for ultra-thin laptops, offering a 6-core, 12-thread configuration which runs at a base frequency of 2.1 GHz and a boost frequency of up to 4.0 GHz. Its design focuses on delivering a balance between performance and power consumption, facilitating prolonged battery life without sacrificing computational power. The processor is built on AMD's pioneering 7nm process, ensuring not just efficiency but also reduced heat generation, making it an ideal choice for premium notebook users who necessitate considerable processing power for tasks such as video editing, 3D rendering, and software development on the go. Its integrated Vega graphics provide smooth visuals for casual gaming and multimedia content, encapsulating a robust, all-in-one solution for mobile computing.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9164-V17 - Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Fujitsu Electronics America, Inc.
Intel GOLD 5118 2.30GHz 12C 16.5M 105W
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V17 - Intel GOLD 5118 2.30GHz 12C 16.5M 105W
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8628-V10 - Intel Xeon Processor E5-2650L, 1.8 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8628-V10 - Intel Xeon Processor E5-2650L, 1.8 GHz
Fujitsu Electronics America, Inc.
Intel E5-2650 2.0GHz 8C 20M 95W
Need more? Email Us
ECAD model for FUJITSU V26808-B8631-V10 - Intel E5-2650 2.0GHz 8C 20M 95W
Fujitsu Electronics America, Inc.
Intel Gold 6140 2.3GHz 18C 140W
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V20 - Intel Gold 6140 2.3GHz 18C 140W
Fujitsu Electronics America, Inc.
Intel E7-8880v3 2.3GHz 18C 45M 150W
Need more? Email Us
ECAD model for FUJITSU V26808-B9156-V12 - Intel E7-8880v3 2.3GHz 18C 45M 150W
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for CM8070104423707SRH6F
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V4, 2.1 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9164-V11 - Intel Xeon Processor E5-2695-V4, 2.1 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6146-V5, 3.2 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V37 - Intel Xeon Processor E5-6146-V5, 3.2 GHz

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention