Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182807-AM27C020-200PC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C020-200PC CAD Model

Description

The AM27C020-200PC is a 2-Megabit (256K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by AMD. It's engineered for diverse applications demanding non-volatile storage for both data and program code. This device balances a reasonable access time with the power efficiency of CMOS technology, making it a viable option for embedded systems and memory-intensive applications.

Applications:

  • Embedded Systems: Specifically suited for storing essential firmware and application code in embedded systems.
  • Microcontrollers: Functions as a repository for program code within microcontrollers across various control applications.
  • Industrial Control Systems: Deployed within industrial automation equipment to store critical operating parameters and control sequences.
  • Telecommunications Equipment: Integrated into telecommunications devices to hold configuration data and boot code.
  • Legacy Computer Systems: Used in older computer systems requiring EPROM storage.

Features:

  • Storage Capacity: 2-Megabit (256K x 8) memory organization.
  • Access Time: Features a 200 ns access time.
  • Low Power Consumption: Implements CMOS technology to minimize power requirements, extending usability in battery-operated applications.
  • Erasability and Reprogrammability: Designed to be erased using ultraviolet light and subsequently reprogrammed, facilitating development and updating processes.
  • Standard Pinout: Conforms to industry-standard EPROM pin configurations for simplified integration.
  • TTL Compatibility: Compatible with standard TTL logic levels for seamless interfacing.

Benefits:

  • Secure Data Retention: Non-volatile memory ensures data integrity is maintained even during power interruptions.
  • Simplifies Firmware Management: The erasable and reprogrammable nature of the device allows for easy firmware updates and revisions.
  • Effective Performance: Provides adequate access times for a variety of embedded applications.
  • Energy Efficient: Minimizes energy consumption, crucial for prolonging battery life in portable systems.
  • Design Flexibility: The wide voltage range accommodates diverse system designs.

Additional Details:

The AM27C020-200PC is typically available in DIP (Dual In-line Package) formats. Programming necessitates a dedicated EPROM programmer and the device can be erased by exposing it to UV light of a specific wavelength. Its reliability and functionality make it suitable for applications requiring dependable non-volatile memory.

You May Also Be Interested in

Realtek
Need more? Email Us
ECAD model for ALC233
Cooper Bussmann, Inc.
Need more? Email Us
ECAD model for 170M6117D
TE Connectivity
Headers & Wire Housings CT HEADER
Need more? Email Us
ECAD model for 173981-6
Analog Devices Inc.
Need more? Email Us
ECAD model for AD644SH/883B
Fuji Electric
Need more? Email Us
ECAD model for 7MBP50TEA-120-50
Fuji Electric
Lowest to $104.5044
ECAD model for 7MBR35VP120-50
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for 2SK2043LS
STMicroelectronics
EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP Tube
Need more? Email Us
ECAD model for 27C256L-15DMB
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ECAD model for ACMD4402TR1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention