Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044530-AM27C040-95PC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C040-95PC CAD Model

Description

The AM27C040-95PC is a 4 Mbit EPROM (Erasable Programmable Read-Only Memory) from AMD. This memory chip is used for non-volatile storage of data and code, providing a reliable solution for embedded systems, industrial equipment, and various electronic devices where persistent memory is essential.

Applications:

  • Embedded systems for storing firmware
  • Industrial control equipment
  • Telecommunications devices
  • Consumer electronics products
  • Robotics

Features:

  • 4 Mbit (512K x 8) memory organization
  • Fast access time: 95 ns
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state output control
  • Available in PDIP package
  • Operating temperature range: 0°C to +70°C

Benefits:

  • Non-volatile memory ensures data retention without power
  • Fast access time allows for quick program execution
  • TTL compatibility simplifies integration with digital systems
  • Cost-effective memory solution
  • Suitable for use in diverse environments due to its wide operating temperature range

Additional Details:

The AM27C040-95PC requires a single 5V power supply, making it easy to integrate into existing systems. Its 95 ns access time enables high-speed data retrieval, crucial for real-time applications. The chip's TTL-compatible inputs and outputs allow seamless interfacing with other digital components. The three-state output control feature allows multiple memory devices to share a common bus. The PDIP package facilitates easy prototyping and production. This EPROM offers a dependable and efficient solution for storing critical data and programs in various electronic devices.

You May Also Be Interested in

Dell
Need more? Email Us
ECAD model for B58-552955000382214
Microchip Technology
Need more? Email Us
ECAD model for AT87C51RD2-MC
EPCOS (TDK)
SAW Components from EPCOS include filters and resonators for automotive applications, filters for infrastructure...
Lowest to $1.7763
ECAD model for B39182-B9522-P810
Broadcom Limited
Lowest to $16.2986
ECAD model for B50291B0IQLEG
Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13
Microchip Technology
Need more? Email Us
ECAD model for AT80C52X2MX
EPCOS (TDK)
Epcos 10kOhms 60mW Measurement NTC Thermistor; 15s; 2.41 (Dia.) x 6.5mm
Need more? Email Us
ECAD model for B57861S0103J40
Microchip Technology
Need more? Email Us
ECAD model for AT83C51RC2WPARLTUM
Kemet
Need more? Email Us
ECAD model for B45196H6685M309

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention