Products specifications

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820778-CMPD2003TR
Ultra Librarian 3D Model Ultra Librarian CMPD2003TR CAD Model

Description

The CMPD2003TR is a small signal Schottky diode manufactured by Central Technologies. It is designed for high-speed switching and low forward voltage drop applications. This diode is commonly used in various electronic circuits for rectification, clamping, and protection purposes.

Applications:

  • High-Speed Switching: Used in high-frequency switching circuits for fast signal processing.
  • Voltage Clamping: Provides voltage clamping to protect sensitive components from overvoltage conditions.
  • Rectification: Used in rectifier circuits for converting AC voltage to DC voltage.
  • Mixing: Used in mixer circuits for signal mixing and frequency conversion.
  • Sampling Circuits: Found in sampling circuits where fast switching is essential.

Features:

  • Low Forward Voltage Drop: Minimizes voltage drop across the diode, improving circuit efficiency.
  • Fast Switching Speed: Offers rapid response to voltage changes, enabling high-speed operation.
  • Small Package Size: Compact package allows for easy integration into space-constrained designs.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Surface Mount Device (SMD): Designed for surface mount assembly, facilitating automated production.

Benefits:

  • Improved Circuit Performance: Enhances circuit performance by providing fast switching and low voltage drop.
  • Enhanced System Efficiency: Minimizes power loss due to the low forward voltage drop, increasing system efficiency.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Cost-Effective Solution: Offers a cost-effective solution for high-speed switching and rectification applications.
  • Increased Reliability: Provides reliable performance in various electronic circuits.

The CMPD2003TR is suitable for applications requiring high-speed switching and low forward voltage drop. Its small package size and surface-mount design make it easy to integrate into modern electronic devices. The diode is commonly used in communication equipment, mobile devices, and other high-frequency applications. The device is designed for automated assembly, reducing manufacturing costs and improving production efficiency. Its robust construction ensures reliable performance in demanding operating conditions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to $0.1138
ECAD model for CDBA240-HF
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to $0.1760
ECAD model for CCS15S40,L3F
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to $0.1302
ECAD model for GS1DWG_R1_00001
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to $8.4788
ECAD model for BYC75W-1200PQ
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.2070 $65.2050
760+ $0.1708 $129.8080
1,175+ $0.1655 $194.4625
1,615+ $0.1604 $259.0460
2,105+ $0.1539 $323.9595
2,805+ $0.1384 $388.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,400 pieces
MOQ: 315 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention