Products specifications

Category RF and Wireless - RF Misc ICs and Modules
Mfr CML Microcircuits
Series -
Package Tube
Product Status Obsolete
Function Modulator, Discriminator
Frequency -
RF Type General Purpose
Secondary Attributes 3.3V ~ 5V Supply
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number FX919
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1354329-FX919BD2
Ultra Librarian 3D Model Ultra Librarian FX919BD2 CAD Model

Description

The FX919BD2 is a general-purpose RF module from CML Microcircuits.

  • Application: RF and Wireless - Modulator, Discriminator
  • Voltage Supply: 3.3V to 5V
  • Package: 24-SOIC
  • Mounting Type: Surface Mount
  • MSL Level: 3 (168 Hours)
  • Product Status: Obsolete
  • Secondary Attributes: Frequency Range, 3.3V to 5V supply

You May Also Be Interested in

Analog Devices Inc.
IC MMIC VCO HBT BIPOLAR 32-QFN
Need more? Email Us
ECAD model for HMC584LP5
Texas Instruments
IC TUNER/AGC DUAL DGTL 128FBGA
Need more? Email Us
ECAD model for CLC5903CISM/NOPB
Analog Devices Inc.
SMT GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 18 - 29 GHz OUTPUT | IC MULTIPLIER X2 ACTIVE 12-QFN
Lowest to $74.5096
ECAD model for HMC576LC3B
Seeed Technology Co., Ltd
RF IC GATEWAY 863-870MHZ MODULE
Need more? Email Us
ECAD model for 114992549
Analog Devices Inc.
IC MULTIPLIER X2 ACTIVE 16QFN
Lowest to $77.4773
ECAD model for HMC368LP4TR
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 24-QFN
Lowest to $45.5098
ECAD model for HMC533LP4E
Analog Devices Inc.
IC PHASE SHIFTER ANALOG 24-QFN
Lowest to $67.4110
ECAD model for HMC932LP4ETR
M/A-Com Technology Solutions
DRIVER, PLASTIC
Need more? Email Us
ECAD model for MADRCC0004TR
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
ECAD model for Z4BT-2R15G+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention