Products specifications Report Issue?

Categories Switches
Manufacturer CTS Electrocomponents
Packaging Tube
Circuit SPST
Number of Positions 5
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.359" (9.12mm)
Mounting Style SMT, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Features Epoxy Sealed Terminals
Temperature Range - Operating -40°C ~ 85°C
Body Material Plastic
Length 0.586" (14.88mm)
Electrical Life 7,000 Cycles
Manufacturer Pack Quantity 35
MSL Level Not Applicable
Win Source Part Number 1121552-193-5MS
Manufacturer Homepage www.ctscorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 193-5MS CAD Model

Description

The CTS Electrocomponents 193-5MS is a switch.

  • Circuit: SPST
  • Actuator Type: Piano
  • Positions: Five
  • Voltage Rating: 24VDC
  • Current Rating: 50mA
  • Termination Style: Gull wing
  • Mounting: Right angle SMT

You May Also Be Interested in

Grayhill Inc.
SWITCH SLIDE DIP SPST 0.15A 30V
Need more? Email Us
ECAD model for 78B12T
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $3.5455
ECAD model for A6HF-4102
Grayhill Inc.
SWITCH SLIDE DIP DPST 0.15A 30V
Need more? Email Us
ECAD model for 78HF01GWRT
Omron
SW ROTARY DIP HEX COMP 0.1A 28V
Need more? Email Us
ECAD model for A6A-16CW
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
ECAD model for BD08AV
NKK Switches
8MM SEALED SMT DIP ROTARY
Need more? Email Us
ECAD model for ND3FR16P
NKK Switches
8MM PROCESS SEALED DIP ROTARY
Need more? Email Us
ECAD model for NDKR10H
Grayhill Inc.
SWITCH ROCKER DIP DPDT 0.15A 30V
Need more? Email Us
ECAD model for 76SD01T
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 193-2MS

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention